location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco HD8930/04 coffee maker Fully-auto Espresso machine 2,2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8930/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8930/04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103574415
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:09:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco HD8930/04 coffee maker Fully-auto Espresso machine 2,2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 2,2 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Espresso making Cappuccino making
  • - 1400 W
  • - Silver
More>>>
Short summary description Saeco HD8930/04 coffee maker Fully-auto Espresso machine 2,2 L:
This short summary of the Saeco HD8930/04 coffee maker Fully-auto Espresso machine 2,2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco HD8930/04, Espresso machine, 2,2 L, Coffee beans, Ground coffee, Built-in grinder, 1400 W, Silver

Long summary description Saeco HD8930/04 coffee maker Fully-auto Espresso machine 2,2 L:
This is an auto-generated long summary of Saeco HD8930/04 coffee maker Fully-auto Espresso machine 2,2 L based on the first three specs of the first five spec groups.

Saeco HD8930/04. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 2,2 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1400 W. Product colour: Silver

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Coffee beans capacity
350 g
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0,5 L
Milk adding type
Automatic
Hot water system *
Yes
Heating system
Boiler
Cup warmer
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
2,2 L
Coffee input type *
Coffee beans, Ground coffee
Dishwasher-proof parts
Yes
Number of water boilers
2
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Housing material
Metal, Plastic
Control type *
Buttons
Built-in display *
Yes
Product colour *
Silver
Removable brewing/infusion unit
Yes
Power
Power *
1400 W
AC input voltage
240 V
AC input frequency
50 Hz
Weight & dimensions
Width
336 mm
Depth
380 mm
Height
450 mm
Weight
15 kg