location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 8100 Enterprise Virtual Array 2C12D Array
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG702A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: The EVA4100/6100/8100 Foundation Service Support factory(for most models as called out in the product description) includes Array Installation and Startup Service, 2-year hardware support, with 4-hour response on a 24x7 basis as well as 2-year, 24x7 XCS phone-in support and updates.
More>>>
HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array disk array:
The official description of HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP StorageWorks 4100/6100/8100 Enterprise Virtual Arrays continue to offer customers in the mid-range to enterprise market place; leading high performance, high capacity and high availability "virtual" array storage solutions. Not only do these solutions reduce IT costs and complexity, they save time, space and costs as compared to traditionally architected storage, and they are supported by a powerfully simple suite of management software making it easy for users to achieve highest level of productivity. For visualizing the big SAN picture and reducing SAN complexity, HP Storage Essentials Standard Edition SRM software, simplifies managing EVA with SAN infrastructure and is highly recommended.

Features

Short summary description HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array disk array:
This short summary of the HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array

Long summary description HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array disk array:
This is an auto-generated long summary of HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array disk array based on the first three specs of the first five spec groups.

HP StorageWorks 8100 Enterprise Virtual Array 2C12D Array

Brand Image Product code Product Stock Price from
HP M5314C FC Drive Enclosure disk array HP M5314C FC Drive Enclosure disk array
(show image)
AD542C M5314C FC Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP 146 GB 15K FC HDD Add On Disk Drive disk array HP 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE M5314C FC Drive Enclosure disk array
(show image)
AD542C M5314C FC Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314C IO-A Module disk array
(show image)
AD623C StorageWorks M5314C IO-A Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M5314C IO-B Module disk array
(show image)
AD624C StorageWorks M5314C IO-B Module 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8003A FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8002A FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293556-B22 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293568-B22 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)