Zyxel logo

Zyxel 2812HNU-F1 wireless router Gigabit Ethernet White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64957
Info modified on:
14 Mar 2024, 19:00:49
Long product name Zyxel 2812HNU-F1 wireless router Gigabit Ethernet White:

802.11n Wireless VDSL2 VoIP Combo WAN IAD

Zyxel 2812HNU-F1 wireless router Gigabit Ethernet White:

VDSL2/ADSL2+ dual-mode functionalities
The P-2812HNU-Fx/P-2812HNUL-Fx Series support dual-mode functionality that enables service providers to support ATM or PTM on the same device. It offers bi-directional high speed VDSL2, VDSL connection with speed up to 100/50 Mbps in PTM mode and 24/1 Mbps ADSL2+, ADSL2, ADSL connection in ATM mode. This powerful feature ensures service providers supporting the connection not only on the IP network but also the legacy ATM network without changing the CPE.

Dual WAN to simplify ISP logistics
When a customer migrates from ADSL2+ or VDSL2 to PON or WiMAX, the ISP only needs to send out a “dumb” and relatively cheap bridge-device terminating the physical connection, and provide an Ethernet-interface towards the customer. The customer’s existing CPE P-2812HNU-Fx/ P-2812HNUL-Fx Series will still be used for terminating the IP-connection but now via the Ethernet WAN-interface.

802.11n technology for extreme performance and coverage
With 802.11n wireless data rates of up to 300 Mbps, the P-2812HNU-Fx/P-2812HNUL-Fx Series provides stable, reliable wireless connections for high-speed data and multimedia usages. It eliminates dead zones and extends coverage by using IEEE 802.11n technology while retaining backward compatibility with any IEEE 802.11b/g Wi-Fi certified device.

Internet access through 3G networks
The P-2812HNU-Fx/P-2812HNUL-Fx Series with USB interface for 3G USB dongle provides convenient Internet access to 3G networks for eliminating limitations of wired networks and further extension to the last-mile connectivity. Furthermore, 3G access can be deployed as a WAN backup for high-availability Internet connection in office environments.

Quality of Service (QoS) support
The P-2812HNU-Fx/P-2812HNUL-Fx Series comes equipped with essential ATM and IP QoS features. Service providers can freely design their QoS policies and prioritize the mission-critical services such as IPTV and VoIP based on their service plan offerings. This increases network efficiency and productivity that enable service providers to offer real multi-play meeting the needs of residential users.

Short summary description Zyxel 2812HNU-F1 wireless router Gigabit Ethernet White:

Zyxel 2812HNU-F1, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, White

Long summary description Zyxel 2812HNU-F1 wireless router Gigabit Ethernet White:

Zyxel 2812HNU-F1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, HTTPS, WPA, WPA-PSK, WPA2, WPA2-PSK. Voice codecs: G.711, G.722, G.729, Management protocols: IGMP v1, v2, v3, VoIP protocols: SIP v2, RTP/RTCP. Product colour: White

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.