location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi-Purpose Labels - 32 x 57 mm - S0722540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0722540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411313113540 show
Category:
Print your own professional looking labels!
Printer Labels Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252615
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sustainability (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Direct thermal printing process, so there’s no need for messy, expensive ink or toner cartridges
  • - Packed in rolls, so you can print one label or hundreds with ease
  • - Authentic DYMO® labels are produced in Belgium, Europe
  • - ALL DYMO® LabelWriter Paper Labels are FSC® certified
  • - ALL DYMO® LabelWriter Labels are free from BPA
  • - Permanent white paper labels: Ideal for most labeling jobs
  • - Removable white paper labels: For non-permanent labeling – leave no residue when removed
Long product name DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label :
The long product name of DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi-Purpose Labels, 32 x 57 mm, S0722540
More>>>
Short summary description DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label:
This short summary of the DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540, White, Self-adhesive printer label, Paper, Removable, Rectangle, LabelWriter

Long summary description DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label:
This is an auto-generated long summary of DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label based on the first three specs of the first five spec groups.

DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540. Product colour: White, Label type: Self-adhesive printer label, Material: Paper. Label width: 5,7 cm, Label height: 3,2 cm, Weight: 348 g. Labels per pack: 1000 pc(s), Labels per roll: 1000 pc(s)

Brand Image Product code Product Stock Price from
DYMO

DYMO LW White Self-adhesive printer label
(show image)
S0722520 Large Return Address Labels - 25 x 54 mm - S0722520
Country Distributor
Nederland 1 distributor(s)
France 2 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer DYMO LW - Multi-Purpose Labels - 32 x 57 mm - S0722540 White Self-adhesive printer label:
Disclaimer

The DYMO® high quality labels are made in Belgium