location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U4025QW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U4025QW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821510 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.3 for Windows User’s Guide (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 40 Curved Thunderbolt Hub Monitor - U4025QW Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 40 Curved Thunderbolt Hub Monitor - U4025QW Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 40 Curved Thunderbolt Hub Monitor - U4025QW User’s Guide (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell products compatible with USB Type-C Power Delivery 3.1 (Extended Power Range 140 W) Tech sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 40 Curved Thunderbolt Hub Monitor - U4025QW Teardown Instructions (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 40 Curved Thunderbolt Hub Monitor - U4025QW Outline Dimensions (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (10.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U4025QW user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6cm (40") 5K Ultra HD 5120 x 2160 LED IPS
  • - 8ms, 21:9, 450cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Advance Exchange Service
Long product name DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver :
The long product name of DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

101.6cm (40") 5K Ultra HD 5120 x 2160 LED IPS, 21:9, 450cd/m², 1.07B, 8ms, 178°/178°, 2000:1
More>>>
DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver:
The official description of DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Elevate your performance with a 40-inch curved Thunderbolt™ hub monitor featuring a stunning 5K display and a 120Hz refresh rate.

Short summary description DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver:
This short summary of the DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U4025QW, 101,6 cm (40"), 5120 x 2160 pixels, 5K Ultra HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver:
This is an auto-generated long summary of DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U4025QW. Display diagonal: 101,6 cm (40"), Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Smoother visual experience
Smoother visual experience

A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.

Ambient Light Sensor
Ambient Light Sensor

A built-in Ambient Light Sensor intelligently optimises brightness and colour temperature based on your surroundings.

World's first 40" 5K monitor certified for 5-Star Eye Comfort
World's first 40" 5K monitor certified for 5-Star Eye Comfort

Every aspect of your work springs to life on this curved 5K monitor featuring a 120Hz refresh rate. You'll never miss a single detail.

Improved ComfortView Plus
Improved ComfortView Plus

Our latest monitors reduce harmful blue light emissions to <35%, compared to <50% from the previous generation, for all-day eye comfort without sacrificing colour accuracy.

See more detail than ever before​
See more detail than ever before​

5K
See every detail with complete clarity on a 5K resolution monitor.

99%
DCI-P3 and Display P3 colour coverage.

IPS Black
Experience deeper blacks with a 2000:1 contrast ratio.

Internal Multi-Stream Transport (iMST)
Internal Multi-Stream Transport (iMST)

Partition your display as if there were two 2560x2160 physical monitors instead of one. No external software or DisplayPort splitter needed.

Thunderbolt™ 4
Thunderbolt™ 4

Power your devices with a single cable connection with up to 140W power delivery.

Stay online
Stay online

Connect to the Ethernet with a built-in RJ45 port with up to 2.5GbE.

Dell Display Manager
Dell Display Manager

Multitasking
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Network KVM
Control and work across multiple network connected PCs and monitors with a single keyboard and mouse, and easily transfer files between them.

Customisation
Quickly access your favourite features and functions with the menu launcher and hot keys.

Manageability
Manage your fleet of monitors with remote management features that are automatic, comprehensive and compatible with several tools.

Dell Colour Management
Dell Colour Management

Customisable colours
Easily calibrate your monitor’s colours on the new Dell Colour Management software, with Calman Verified certification.

Tailored to you
Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.

Wide compatibility
Dell Colour Management software is compatible with multiple operating systems including Windows and macOS®.

Environmentally-forward thinking
Environmentally-forward thinking

Sustainable materials
This monitor is made with 50% recycled steel, 85% post-consumer recycled plastics including closed-loop plastics, 100% recycled aluminium and at least 20% recycled glass.

Energy conservation
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%.

Packaging innovation
Ships in a box made with 100% renewable content that is also recyclable.

Elevated standards
Meets highest environmental standards and registered EPEAT Gold with Climate+ designation - this monitor has met industry best practices for decarbonisation.

Extensive connectivity
Extensive connectivity

Connect all your devices with over a dozen ports, including pop-out quick access ports.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
101,6 cm (40")
Display resolution *
5120 x 2160 pixels
HD type *
5K Ultra HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (peak)
600 cd/m²
Display brightness (typical)
450 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
2500R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800, 1600 x 1200, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1152, 2048 x 1280, 2560 x 1080, 3840 x 2160, 4096 x 2160, 5120 x 2160
Supported video modes
480p, 720p, 1080p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
120 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0,1815 x 0,1815 mm
Pixel density
140 ppi
Horizontal scan range
25 - 280 kHz
Vertical scan range
48 - 120 Hz
Viewable size, horizontal
92,9 cm
Viewable size, vertical
39,2 cm
Viewable size diagonal
100,9 cm
High Dynamic Range (HDR) supported
Yes
Surface hardness
3H
Colour gamut standard
DCI-P3
Colour gamut
99%
sRGB coverage (typical)
100%
Dual ambient light sensor
Yes
Dell ComfortView technology
Yes
Heat dissipation
134,8 BTU/h
Performance
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Yes
Mac operating systems supported
MacOS
Multimedia
Number of speakers
2
RMS rated power
18 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Silver
Front bezel colour
Black
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
5
USB Type-C downstream ports quantity
3
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
140 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Thunderbolt 4 ports quantity
2
Audio output
Yes
Headphone out *
No
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
1.4/2.3
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
Yes
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
40 kWh
Energy consumption (HDR) per 1000 hours *
62 kWh
Power consumption (typical) *
39,5 W
Power consumption (standby) *
0,4 W
Power consumption (max)
380 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Input current
4.2 A
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1821612
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
946,6 mm
Depth (with stand)
252,8 mm
Height (with stand)
472,3 mm
Weight (with stand)
11,7 kg
Width (without stand)
946,6 mm
Depth (without stand)
108 mm
Height (without stand)
419,1 mm
Weight (without stand)
8,35 kg
Bezel width (side)
1,13 cm
Bezel width (top)
1,13 cm
Bezel width (bottom)
1,58 cm
Packaging data
Package weight
19 kg
USB cable length
1 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, Thunderbolt, USB Type-A to USB Type-C
Quick start guide
Yes
DisplayPort cable length
1,8 m
HDMI cable length
1,8 m
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
480
Carbon emissions, manufacturing (kg of CO2e)
197
Carbon emissions, logistics (kg of CO2e)
36
Carbon emissions, energy usage (kg of CO2e)
192
Carbon emissions, end-of-life (kg of CO2e)
55
Total carbon emissions, w/o use phase (kg of CO2e)
288
PAIA version
GaBi verison1
Other features
Picture-by-Picture (PbP)
Yes
Heavy metals free
Hg (mercury)
Automatic brightness control
Yes
Compliance certificates
RoHS
Ethernet LAN data rates
2500 Mbit/s
Ethernet LAN (RJ-45) ports
1
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL UltraSharp U4025QW computer monitor 101,6 cm (40") 5120 x 2160 pixels 5K Ultra HD LCD Silver:
Disclaimer

Actual configuration might differ from illustration
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Beginning in June 2024, the data dashboard now incorporates PCF values computed using the Dell PCF calculator. It’s important to note that the default location utilized for these calculations shown on the data dashboard is Europe. To access PCF values calculated for the USA and China locales, please refer to the Product PCF PDF document on Dell.com.