location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS KickStand Tablet stand Aluminium, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KickStand - ergonomic/for MS surface Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-AKIC-S
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 07:50:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
STANDIVARIUS ST-AKIC-S user manual (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS KickStand Tablet stand Aluminium, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - specialised ergonomic laptop stand, suits all versions of MS Surface Pro and other tablets with a kickstand
  • - complies with European and UK ergonomic regulations
  • - height adjustable to suit individual needs: 2 height settings, elevating dislay base to 420-440 mm
  • - small footprint when in use on a desk: 210 x 210 mm
  • - ideal for hybrid work or while travelling
  • - has variants for specific needs: tall people
  • - thin when folded flat (330 x 210 x 4.8 mm)
  • - ultralight weighing only 330g
  • - portable in OEKOTEX certified recycled leather travel sleeve
  • - Lifetime warranty
  • - Zero waste packaging: 100% recycled & recyclable paper
Warranty: Lifetime warranty
Long product name STANDIVARIUS KickStand Tablet stand Aluminium, Silver :
The long product name of STANDIVARIUS KickStand Tablet stand Aluminium, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

standivarius KickStand - specialised ergonomic laptop / tablet stand for the MS Surface Pro, silver
More>>>
Short summary description STANDIVARIUS KickStand Tablet stand Aluminium, Silver:
This short summary of the STANDIVARIUS KickStand Tablet stand Aluminium, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS KickStand, Tablet stand, Aluminium, Silver, Aluminium, 400 - 430 mm, 43 cm, 330 mm

Long summary description STANDIVARIUS KickStand Tablet stand Aluminium, Silver:
This is an auto-generated long summary of STANDIVARIUS KickStand Tablet stand Aluminium, Silver based on the first three specs of the first five spec groups.

STANDIVARIUS KickStand. Product type: Tablet stand, Product colour: Aluminium, Silver, Material: Aluminium. Height adjustment range: 400 - 430 mm, Maximum height: 43 cm. Width: 330 mm, Depth: 210 mm, Height: 4,8 mm. Package width: 228 mm, Package depth: 361 mm, Package height: 7 mm. Packaging content: tablet stand, travel sleeve

Reasons to buy Standivarius KickStand








Ergonomic Design for Improved Posture:


The KickStand raises your Surface Pro to eye level, reducing neck and shoulder strain, and promoting a more ergonomic posture. This setup helps prevent long-term health issues and ensures comfort during extended use.








Exclusively for Microsoft Surface Pro:


The KickStand is designed specifically for the Microsoft Surface Pro, providing a perfect fit and optimal ergonomic support for this device. Ensures seamless integration and superior stability for Surface Pro users.















Portable and Adjustable for Hybrid Work:


Lightweight and designed for easy portability, the KickStand can be effortlessly carried to the office, coffee shop, or while traveling. Its adjustable height and angle settings accommodate various working environments, making it ideal for professionals and those in hybrid work settings.







Sturdy and Stable Design:


Made from high-quality Hylite aluminum, the KickStand provides a stable and secure platform for your Surface Pro. Its robust construction ensures your laptop remains in place, preventing accidental slips and ensuring safety.














Compact and Space-Saving:


The KickStand's small desk footprint ensures it fits seamlessly into any workspace without taking up much room. This feature makes it an excellent choice for both home offices and shared workspaces.







Value for Money:


Investing in the KickStand is cost-effective, as it prevents potential health issues and improves productivity. The durable construction and lifetime warranty ensure long-term use, providing excellent value for your money.