location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLA-116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLA-116 GRAY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0151903066140 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39,6 cm (15.6") Grey
  • - Nylon
  • - Carrying handle(s) Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 490 g
Warranty: 25 years
Long product name Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey :
The long product name of Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" Laptop and 10.1" Tablet Attaché
More>>>
Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey:
The official description of Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Not sure whether the day calls for an iPad or a laptop? Take both in this understated attaché, along with those necessary daily accessories.

- Protective storage for both your laptop and iPad® or tablet
- Thickly padded laptop compartment sized to fit laptops with up to a 15.6 to 16 inch display
- Slim tablet pocket is sized to fit up to a 10.1 inch tablets and is nylex-lined to ensure your tablet remains protected among the items in your bag
- Files remain crisp and unbent in their designated pocket, separated from your electronics
- Spacious organization compartment underneath the flap can accommodate a power adapter, hard drive and accessories
- Quickly stash away a newspaper, snack or ticket inside the back panel pocket
- Zippered security pocket keeps your smartphone or passport secure against your body
- Slightly extended top carry handle quickly slips over your wrist if your hands are full
- Removable padded shoulder strap provides a comfortable carrying option

Short summary description Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey:
This short summary of the Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic MLA-116, Briefcase, 39,6 cm (15.6"), Shoulder strap, 490 g

Long summary description Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey:
This is an auto-generated long summary of Case Logic MLA-116 39,6 cm (15.6") Briefcase Grey based on the first three specs of the first five spec groups.

Case Logic MLA-116. Case type: Briefcase, Maximum screen size: 39,6 cm (15.6"), Carrying handle(s), Shoulder strap. Weight: 490 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Grey
Carrying handle(s)
Yes
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Features
Quantity
1
Weight & dimensions
Width
405 mm
Depth
75 mm
Height
310 mm
Weight
490 g
Notebook compartment dimensions (W x D x H)
385 x 35 x 275 mm
Brand Image Product code Product Stock Price from
Case Logic HUXB-115-BLACK 40,6 cm (16") Case Logic HUXB-115-BLACK 40,6 cm (16")
(show image)
HUXB-115 BLACK HUXB-115-BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Huxton 39,6 cm (15.6") Briefcase Blue Case Logic Huxton 39,6 cm (15.6") Briefcase Blue
(show image)
HUXB-115 BLUE Huxton 0.00
(excl. VAT)
0 (incl. VAT)