Whirlpool W9C 841C OX, 323 L, SN-T, 15 kg/24h, C, Fresh zone compartment, Stainless steel
Whirlpool W9C 841C OX. Total net capacity: 323 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 225 L, No Frost (fridge), Fridge interior light. Freezer net capacity: 98 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: C, Annual energy consumption: 158 kWh. Product colour: Stainless steel