D-Link logo

D-Link DWR-510/E cellular network device Cellular network modem

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118497
Info modified on:
21 Oct 2022, 10:14:32
Long product name D-Link DWR-510/E cellular network device Cellular network modem:

GSM/UMTS/HSDPA/HSUPA, 802.11b/g, USB 2.0, Black

D-Link DWR-510/E cellular network device Cellular network modem:

- First-to-market: no other vendor with an equivalent product
- Based on HSUPA 3G technology: up to 7.2 Mbps download data speed
- Fast USB 2.0 interface
- Wireless N 150 to share your 3G Internet connection with other users
- Phonebook and SMS Manager to send text messages directly from your computer
- Operating Systems: Windows XP/Vista/7 and MAC OS X 10.4 and higher
- Built-in drivers for plug-and-play installation
- Sleek design: internal antenna and retractable USB port
- Truly portable: USB-powered, no need for cables or battery chargers
- Unlocked: works with data SIM cards from any operator

The DWR-510 Mini 3G 7.2 Mbps USB Router allows you to connect your notebook to the Internet from anywhere there is a 3G connection and share this connection with other users wirelessly. This router is ideal for people that need a portable solution, for example remote workers or people that are moving house and need a temporary Internet connection.

Share your 3G connection

You can use the DWR-510 to share your 3G connection wirelessly. The router will use an available 3G connection to provide a fast and secure Wireless N 150 network for several users at the same time.

Plug and Play Operation

There is no need to pre-install drivers to use this router. This 3G router comes with Windows and Mac OS drivers built-in, which will install automatically when the adapter is first inserted in a USB port.

Practical Portability

The D-Link DWR-510 is small enough to fit in your pocket: no batteries, cables or antennas needed. The retractable USB port can be conveniently hidden when not in use, making this 3G router truly portable.

Additional software included

The DWR-510 built-in memory includes a Phonebook and SMS Manager. With Phonebook, users can create and edit contacts, create groups, and save the contact list onto the computer. SMS Manager allows users to send, reply and forward SMS messages. Both applications can interact with each other, for example you can save the SMS sender’s number as a contact on the Phonebook.

Optimal performance with 3.75G HSUPA technology

The DWR-510 supports the latest 3.75G High Speed Uplink Packet Access (HSUPA) technology, which offers data rates of up to 7.2 Mbps (5.76 Mbps upload) and helps to reduce latency. 3.75G is also backwards compatible with 3.5G, 3G and 2.5G technologies.

Short summary description D-Link DWR-510/E cellular network device Cellular network modem:

D-Link DWR-510/E, Cellular network modem, Black, Portable, IEEE 802.11b, IEEE 802.11g, 3G, Edge, GPRS, GSM, HSDPA, HSUPA, 850,900,1800,1900 MHz

Long summary description D-Link DWR-510/E cellular network device Cellular network modem:

D-Link DWR-510/E. Device type: Cellular network modem, Product colour: Black, Market positioning: Portable. Networking standards: IEEE 802.11b, IEEE 802.11g. Data network: 3G, Edge, GPRS, GSM, HSDPA, HSUPA, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 2100 MHz. Certification: CE, FCC. Width: 28 mm, Depth: 11 mm, Height: 90 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.