location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Pole Mount Bracket kit Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pole Mount Bracket kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97-094-099
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833005684 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ergotron Pole Mount Bracket kit Grey :
The long product name of Ergotron Pole Mount Bracket kit Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pole Mount Bracket Kit for 100 Series, grey
More>>>
Short summary description Ergotron Pole Mount Bracket kit Grey:
This short summary of the Ergotron Pole Mount Bracket kit Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Pole Mount Bracket kit, Grey

Long summary description Ergotron Pole Mount Bracket kit Grey:
This is an auto-generated long summary of Ergotron Pole Mount Bracket kit Grey based on the first three specs of the first five spec groups.

Ergotron Pole Mount Bracket kit. Product colour: Grey

Brand Image Product code Product Stock Price from
Ergotron

Ergotron Attachment Options Pole-Mount Bracket Kit for 100 Series Black
(show image)
97-094-085 Pole-Mount Bracket Kit for 100 Series 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mobile Series 2" Round Pole. Chrome
(show image)
20-080-01 2" Round Pole. Chrome 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Pole Mount Brackets Aluminium
(show image)
60-131-003 Pole Mount Brackets 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 14" Pole, 1-1/2" diameter. Black
(show image)
20-135-200 14" Pole, 1-1/2" diameter. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron DS Series 36" Pole 1-1/2" diameter. Black
(show image)
20-161-200 36" Pole 1-1/2" diameter. Black 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Split 1.5" Pole-Mount Bracket Aluminium
(show image)
60-423-003 Split 1.5" Pole-Mount Bracket 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Base & Casters Black
(show image)
33-061 Base & Casters 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Carrying Handle Chrome Metal
(show image)
90-015-100 Carrying Handle 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Attachment Options Desk Clamp Base Black
(show image)
60-349-200 Desk Clamp Base 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Stabilizer Black
(show image)
99-140 Stabilizer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)