location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VersaLink
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C620 A4 50ppm Duplex Printer PS3 PCL5e/6 2 Trays 650 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C620V_DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205040784 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 16:42:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Specifications (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Xerox C620V_DN user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SPEED WITH RELIABILITY: The VersaLink C620 is built to process fast print jobs, and support high print volumes without delay or hassle. Plus, users can access cloud repositories from the printer touchscreen so they can quickly print and go
  • - COMPACT WITHOUT COMPROMISE: Big capability and performance doesn't mean a big printer. The VersaLink C620 has a compact footprint for its class, giving back valuable office space and fitting just about anywhere you need it to
  • - EASE OF USE AS STANDARD: Right from set-up, the VersaLink C620 is designed to keep teams working with easy connectivity from virtually any device. Xerox Easy Assist App provides quick guided installation, ongoing management, and self-support services
  • - SUSTAINABLE CHOICE: This printer meets the highest energy efficiency standards including EPEAT, Blue Angel and ENERGY STAR®. And, as they're made up of 25% or more post-consumer recycled plastic, they're also environmentally responsible
  • - SMART AND SECURE: Xerox comprehensive security, built to support Zero Trust, proactively protects data and devices by stopping threats. Xerox integration with Cisco® Identity Service Engine ensures only authorized printers are connected to the network
  • - QUALITY PERFORMANCE: Elevate everyday printing with impact, crisp lines and sharp text at 1200 x 1200 dpi. And with fast processing and print speeds, this printer can deliver pages in color at over 50 pages per minute
Long product name Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4 :
The long product name of Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink C620 Color Printer, Up To 52ppm, Duplex
More>>>
Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4:
The official description of Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliability and performance that exceeds demands and expectations. Is personalization, future readiness and built-in security too much to ask for? Not for the demands of modern work. Small enough to fit where you need it and fast enough to support high print volumes, the Xerox® VersaLink® C620 delivers flawlessly for high-performing teams with print-centric needs. Compact Without Compromise: Make the most out of every square foot of your office space with the small footprint of the C620. This Workplace Assistant takes up less space but gets just as much work done. It’s perfectly sized for scaled-back office spaces and hybrid work environments, where space is a premium and there’s no room for disruption. Make Work Easier: Get up to speed in no time with a tablet-like touch screen that balances simplicity and time-saving efficiency. The familiar, intuitive 5-inch user interface (UI) guides you through tasks, and simplifies every print interaction, making viewing printer status and submitting or releasing print jobs quick and easy. Mobility features, such Apple® AirPrint®, Mopria, and optional WiFi Direct¹, take the stress out of printing directly from your favorite mobile devices. And Xerox® @PrintByXerox provides hassle-free printing from any email-enabled device (smartphone, tablet, computer, Chromebook) via the cloud, so you can print easily and securely from anywhere. Disruption-ready Technology: Your work is always evolving, so you need technology that's always a step ahead. The Xerox® ConnectKey® Technology-enabled VersaLink adjusts quickly to the evolving needs of your organization. Advanced tools such as Xerox® Easy Assist, Xerox® Print and Scan Experience provide enhanced productivity features that deliver easier ways to use and manage your printer. And with access to a portfolio of cloud-hosted apps via the Xerox App Gallery you can effortlessly connect and print from popular cloud repositories directly from the C620 user interface. Smarter, More Sophisticated Security: The Security Dashboard simplifies printer security management on the VersaLink C620. A comprehensive range of proactive security features stop security threats where they start, preventing malicious attacks, proliferation of malware, unauthorized access or changes, and breaches that lead to downtime. To simplify security event reporting and management, VersaLink Devices can integrate with Security Information and Event Management (SIEM) Tools. Proactive features constantly monitor, detect and block threats in real time. And automated security responses provide invaluable time savings and peace of mind. Quality That’s a Cut Above: Delivering a high-resolution output of 1200 x 1200 dpi, with crisp text and sharp lines to elevate your important documents with outstanding vibrant color. Sustainable Through and Through: Made up of more than 25% post-consumer recycled plastic, the VersaLink gives new meaning to environmental responsibility. This device meets or exceeds the strictest, globally recognized standards for product environmental performance, including EPEAT, Blue Angel and ENERGY STAR®. In addition, the Xerox® Green World Alliance® program simplifies collection, reuse and recycling of spent imaging supplies, and we are working to minimize the waste associated with our devices.

Short summary description Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4:
This short summary of the Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C620V_DN, Laser, Colour, 1200 x 1200 DPI, A4, 52 ppm, Duplex printing

Long summary description Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Xerox VersaLink C620V_DN laser printer Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Xerox VersaLink C620V_DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm, Duplex printing. Product colour: Grey, White

Stand out with spectacular image quality.
Stand out with spectacular image quality.

Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.
Print from anywhere and any device with Apple AirPrint, Mopria and Wi-Fi Direct®.

Xerox Print Drivers simplify the printing experience from laptop and desktop devices.
Xerox Print Drivers simplify the printing experience from laptop and desktop devices.

Protect your business with comprehensive security built-in.
Protect your business with comprehensive security built-in.

Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.
Reduce your environmental impact with the Green World Alliance program for easy recycling of toner cartridges.

Place your printer anywhere with standard Wi-Fi connectivity included.
Place your printer anywhere with standard Wi-Fi connectivity included.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
52 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
52 ppm
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
40 ppm
Warm-up time
116 s
Warm-up time (from sleep mode)
2,9 s
Time to first page (black, normal)
5,6 s
Time to first page (colour, normal)
6,6 s
Secure printing
Yes
N-up printing
2, 4, 6, 8, 9, 16
Booklet printing function
Yes
Features
Maximum duty cycle *
150000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF, PostScript 3
Printer fonts
Bitmap, PCL, PostScript, Scalable
Number of PCL fonts
93
Number of PostScript fonts
173
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Paper tray 1 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Lightweight paper, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A4+, A5
Custom media width
105 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 218 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A / USB Type-B
Optional connectivity
Bluetooth, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Network
Ethernet LAN data rates
10,100,1000 Mbit/s
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP/IP: HTTP/HTTPS, Internet Printing Protocol, LPR/LPD, Raw Socket Printing/Port 9100, IPv4/IPv6, WSD
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
2000 MB
Internal storage capacity
32 GB
Storage media
eMMC
Built-in processor
Yes
Processor frequency
1200 MHz
Processor cores
4
Sound pressure level (printing)
55 dB
Sound power level (printing)
70 dB
Sound power level (standby)
30 dB
Design
Market positioning *
Home & office
Product colour *
Grey, White
Built-in display *
Yes
Colour display
Yes
Display diagonal
12,7 cm (5")
Control type
Touch
Power
Power consumption (printing) *
702 W
Power consumption (standby)
25 W
Power consumption (off)
1 W
Energy Star Typical Electricity Consumption (TEC)
0,65 kWh/week
Current rating
5 A
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2012, Windows Server 2012 R2, Windows Server 2016 x64, Windows Server 2019
Operational conditions
Operating temperature (T-T)
10 - 32,2 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT
Weight & dimensions
Width
479 mm
Depth
489 mm
Height
413 mm
Weight
32 kg
Packaging data
Package width
625 mm
Package depth
720 mm
Package height
567 mm
Package weight
38,5 kg
Packaging content
Cartridge(s) included
Yes
Other features
Bidirectional
Yes
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Switzerland 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)