location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8Y2R2AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197498452739 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:39:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Improve productivity with easy multitasking on a 39.7" 5K2K-resolution ultrawide curved screen with high image & text clarity for maximum viewing and minimal toggling.
  • - Factory-calibrated for color accuracy out-of-the-box, this monitor delivers 100% sRGB and 98 % Display P3 wide color gamuts[1] so colors like firetruck red match what you see in real life.
  • - Work and create between two PCs at once with HP DeviceBridge 2.0[3] and two Thunderbolt™ 3 connections that deliver up to 165W of power—enough to charge most PCs or a MacBook Pro.
  • - Sustainably designed using 85% post-consumer recycled materials and 5% ocean-bound plastics[4] with 100% sustainably sourced packaging[5], plus 90% recycled aluminum in the stand.
  • - Look and sound true-to-life on video with an integrated pop-up and tiltable 4K webcam, dual noise cancelling microphones, and room filling speakers.
Warranty: HP three-year limited warranty
Long product name HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor :
The long product name of HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm
More>>>
HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor:
The official description of HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your ultimate command center
See and do more by immersing yourself in the brilliant, expansive views of the HP Series 7 Pro 39.7" 5K2K Conferencing Monitor. Experience extraordinary, true-to-life color and see all of your projects at once, in stunning detail, on an ultrawide curved display with 5K2K resolution.[1] Look and sound like you do in real life on conference calls with an integrated 4K webcam, noise cancelling mics and high fidelity speakers.

Short summary description HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor:
This short summary of the HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm

Long summary description HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor:
This is an auto-generated long summary of HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor based on the first three specs of the first five spec groups.

HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm

See all of your ideas, clearly

With a 39.7" 5K2K-resolution curved screen, size versus resolution trade-offs are over. Improve productivity with easy multitasking on an ultrawide screen that has high-pixel density for clear, precise images and text. So, users can view all of their projects with minimal toggling and scrolling, whether it's multiple applications or large working files like videos or spreadsheets.

1.07 billion colors realistically displayed[2]

Remove the barriers between you and your screen with vivid, always-accurate colors, perfect for reviewing complex visual data and color-critical projects. Factory-calibrated for color accuracy out-of-the-box, this monitor delivers 100% sRGB and 98% Display P3 wide color gamuts[1] that offer over a billion colors, displaying colors like firetruck red that match what you see in real life.

Total control. Totally connected.

Streamline your work by connecting and viewing content from two PCs with two superfast Thunderbolt™ 3 connections that also deliver up to 165W of power—enough to charge two PCs at once. Integrated HP Device Bridge 2.0 lets you control two Windows® and/or Mac® devices from the same keyboard and mouse while maintaining network security with controlled file sharing[3].

Colors Calibrated to Perfection

Every HP Series 7 Pro Monitor undergoes strict factory color calibration to assure that over 400 colors achieve a Delta E of less than 2, making any color difference virtually indistinguishable to the human eye for superb color accuracy.

Zoom Certified

Rigorous audio/video testing ensures a high-quality and reliable Zoom experience.

Show and Share Content from Two Devices with HP Device Bridge 2.0

Control two devices: copy, paste, drag and drop files or data between them with one keyboard and mouse while maintaining network security with controlled file sharing. View each host side by side or dedicate the full screen to one device at a time. [3]

Only Share When You Want

Pop up the integrated privacy webcam when you need it and push it down when you don't—which acts as a kill switch for the camera and mic for worry-free privacy.

Windows® Hello Enabled Integrated Webcam

Use your face as a password with Windows® Hello. [7]

Crystal Clear Audio

Always be heard clearly with an integrated webcam that has noise-cancelling mics and built-in front-firing 2 x 5 W speakers with 200 Hz of bass roll off that deliver crystal-clear audio straight to you—so you’ll never miss a word.

Your Webcam and Audio Your Way

Customize your integrated webcam and audio settings to your needs with the simple, intuitive HP Display Center. Use the preview window to adjust the frame, brightness, or exposure. Select 3 equalizer (EQ) modes to curate your sound experience. [8]

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease is an always-on, low-blue light filter that helps keep your eyes comfortable throughout the day by reducing blue light without impacting color accuracy or adding a yellow color shift.

Endless Adjustability

Work effortlessly with 3-way ergonomics that help keep your neck, shoulders, and back comfortable throughout the day. Customize tilt, 150 mm height adjust, and swivel settings to fit you, your desk, and your needs.

Ergonomic Setup Guide

Achieve all-day comfort when you apply the best practices from the Ergonomic Setup Guide. [9]

More Ports. More Flexibility

More ports means more capabilities. With 2 Thunderbolt™ 3 ports, HDMI, DisplayPort™, and four USB-A 3.0 ports, you can connect multiple devices like a keyboard and mouse. [10]

Easily Personalize and Adjust Your Display

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen—all through the host PC. [8]

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off. [11]

Dependable Internet Connectivity

Feel confident in your connection with a monitor that connects directly to Ethernet via RJ-45 port for stable internet connection and remote IT manageability. [11]

3-year Limited Warranty

3-year limited warranty included.

HP Zero BrightDot Guarantee

Even if just a third of a pixel fails or is stuck in one position, HP will replace the entire display.[12]

Sustainability
European Product Registry for Energy Labelling (EPREL) code
1863118
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP Series 7 Pro 39.7 inch 5K2K Conferencing Monitor-740pm computer monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] HP Device Bridge 2.0 works with two computers and is compatible with Windows 10 and higher and MacOS M1 platforms. DeviceBridge functionality requires installation of the DeviceBridge app, available for download from the HP support website.

[7] Windows® Hello requires Windows 10 or higher. Internet connection required for online logins and sold separately.
[8] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[9] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[10] Comes with Power Cord and Thunderbolt™ Cable, all other cables sold separately.
[11] HP Display Manager software agent must be running on a web server and host PC. Host PC requires Windows 10 or higher. Some limitations may apply to legacy monitors. HP Display Manager is available for download on support.hp.com.
[12] The HP Pixel Policy allows no bright sub-pixel defects for this display. For complete details, see http://support.hp.com/us-en/document/c00288895

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 5120 × 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI, or USB-C® (DisplayPort™ alt mode).
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.