location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XH1N92877 network card Internal WLAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XH1N92877
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XH1N92877
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892097549 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 15:58:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XH1N92877 network card Internal WLAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Generic, high-performance, low-power dual band Pre-Standard-802.11ax R2 2x2, both with 160 MHz channel support - Wi-Fi 6E
  • - Bluetooth 5.2, Bluetooth Audio Offload
  • - Full support Windows 10/11, Linux, Chrome OS
  • - Fully compatible with certain ThinkStation PCs
Warranty: 1 Year
Long product name Lenovo 4XH1N92877 network card Internal WLAN :
The long product name of Lenovo 4XH1N92877 network card Internal WLAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation Intel Wi-Fi AX211 WLAN Module - P3
More>>>
Lenovo 4XH1N92877 network card Internal WLAN:
The official description of Lenovo 4XH1N92877 network card Internal WLAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkStation Intel Wi-Fi 6E AX211 WLAN Module with External Antenna Kit using the Intel Wi-Fi 6E AX211 adapter which will dramatically reshape your connected experience at work with ThinkStation PCs. It represents the third generation of the new SoC-integrated architecture, which splits the Wi-Fi and Bluetooth radio blocks into an integrated MAC block, residing in the Intel SoC, and a PHY/RF block, residing in the RF companion module. Using a Wi-Fi-2x2 chip, has two RF chains for Wi-Fi, and one of the chains shares an antenna with the Bluetooth chain.

Short summary description Lenovo 4XH1N92877 network card Internal WLAN:
This short summary of the Lenovo 4XH1N92877 network card Internal WLAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XH1N92877, Internal, Wired, M.2, WLAN, Wi-Fi 6E (802.11ax)

Long summary description Lenovo 4XH1N92877 network card Internal WLAN:
This is an auto-generated long summary of Lenovo 4XH1N92877 network card Internal WLAN based on the first three specs of the first five spec groups.

Lenovo 4XH1N92877. Internal. Connectivity technology: Wired, Host interface: M.2, Interface: WLAN. Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Antenna type: 2x2

Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Switzerland 2 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)