location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Gigabit PoE Switch, 802.3at/af PoE, 65W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-0820 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867163832 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:21:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - Cat5, Cat5e, Cat6, Cat7 10BASE-T, 100BASE-TX, 1000BASE-TX
  • - MAC address table: 8192 entries Switching capacity: 16 Gbit/s
  • - Power over Ethernet (PoE)
Long product name LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey :
The long product name of LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x RJ-45, 10/100/1000, PoE, 1.2 kg
More>>>
LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
The official description of LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEP-0820 provides 8 x 10/100/1000Mbps ports with IEEE 802.3at PoE plus supported. This switch is IEEE 802.3af/at compliant, and provides power and data over a single Ethernet cable to any PoE device, with total power budget of 61.6W, up to 30W per port. Together with Energy Efficient Ethernet (IEEE 802.3az) standard compliant, it substantially lower power consumption during periods of low-link utilization. Moreover, supports Gigabit Ethernet connectivity with 9K jumbo frames for network performing enhancement. Ideal for small businesses that prefer an inexpensive solution for PoE deploying infrastructure.

- IEEE 802.3af/at PoE compliant to simplify deployment and installation
- 10/100/1000Mbps wire speed transmission and reception
- 9K jumbo frames to increase data transfer rates
- Supports 8K MAC address auto-learning and auto-aging
- Auto-detection and protection of non-standard PoE devices
- IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
- Total PoE power budget: 61.6W, up to 30W per port
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)

Short summary description LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
This short summary of the LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEP-0820, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Wall mountable

Long summary description LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:
This is an auto-generated long summary of LevelOne GEP-0820 network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey based on the first three specs of the first five spec groups.

LevelOne GEP-0820. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8192 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE). Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-TX
Cable types supported
Cat5, Cat5e, Cat6, Cat7
Full duplex
Yes
Flow control support
Yes
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
8192 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148000 pps
Packet forwarding rate (10 Mbps)
14880 pps
Design
Product colour
Grey
LED indicators
Activity, PoE
Wall mountable
Yes
Country of origin
Taiwan
Certification
FCC, CE
Performance
Buffer size
128 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.35 A
Power consumption (typical)
65 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Total Power over Ethernet (PoE) budget
61,6 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
185 mm
Depth
44 mm
Height
280 mm
Weight
1,2 kg
Packaging data
Cables included
AC
Quick start guide
Yes
AC adapter included
Yes
Package type
Box
Package width
85 mm
Package depth
375 mm
Package height
230 mm
Package weight
2,55 kg
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)