location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympia A 330 300 mm/min Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympia Check ‘Olympia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A 330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3117
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Olympia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Olympia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympia A 330 300 mm/min Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum lamination width: 33 cm Maximum document thickness: 0,125 mm
  • - Preheating time: 5 min
  • - 300 mm/min
  • - Black
Long product name Olympia A 330 300 mm/min Black :
The long product name of Olympia A 330 300 mm/min Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laminator A 330
More>>>
Short summary description Olympia A 330 300 mm/min Black:
This short summary of the Olympia A 330 300 mm/min Black data-sheet is auto-generated and uses the product title and the first six key specs.

Olympia A 330, 33 cm, 5 min, 300 mm/min, 0,125 mm, Black, 400 W

Long summary description Olympia A 330 300 mm/min Black:
This is an auto-generated long summary of Olympia A 330 300 mm/min Black based on the first three specs of the first five spec groups.

Olympia A 330. Maximum lamination width: 33 cm, Preheating time: 5 min, Lamination speed: 300 mm/min. Power consumption (typical): 400 W. Width: 440 mm, Depth: 150 mm, Height: 65 mm