location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-942L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-942L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069367939 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor
  • - CMOS 25,4 / 5 mm (1 / 5") 0,3 MP 640 x 480 pixels
  • - Wireless Ethernet LAN Wi-Fi
  • - Night vision 5 m IR
  • - Digital zoom: 4x
  • - Cube
  • - White
  • - 78,1 g
Long product name D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels :
The long product name of D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enhanced Wireless N Day/Night Home Network Camera @ mydlink, 640 x 480 @ 30fps, 320 x 240 @ 30fps, 160 x 120 @ 30fps, Focal length: 3.15mm, F2.8, VGA 1/5" CMOS Sensor, 4x Digital Zoom, IR LED, 10/100BASE-TX Fast Ethernet, 802.11b/g/n WLAN, 128 MB SDRAM, 16MB Flash Memory, H.264, MPEG4, MJPEG
More>>>
D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels:
The official description of D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- mydlink enabled: the easiest way to monitor your home, from wherever you are.
- Compact size.
- MicroSD card slot for audio and video recording (16GB microSD card included).
- Wireless N technology for a flawless connection anywhere in your home.
- Built-in IR LEDs for night vision (up to 5m).
- PIR (Passive Infrared) sensor for motion detection.
- Motion-triggered alerts by email.
- Built-in microphone and external speaker input for 2-way audio.
- Wireless security at the touch of a button with Wi-Fi Protected Setup (WPS).
- Dynamic DNS support to easily access your camera from anywhere in the Internet.
- Includes D-ViewCam software.

The Enhanced Wireless N Day/Night Home Network Camera is a versatile monitoring solution for your home or small office. Unlike a traditional webcam, the camera transmits and records high quality video images and audio for 7 days continuously, even in complete darkness courtesy of the built-in Infrared LEDs. With mydlink included, this camera provides the simplest way to access and manage your camera, whether via your computer or app on your iPhone, or Android device.

mydlink: the easiest way to monitor your home

Connecting a camera on your network and accessing it has traditionally required complex configuration. mydlink makes it easy to access your camera from wherever you are, whenever it’s convenient for you. A step-by-step guide has your camera up and running in a matter of minutes. Then via a simple website you can set up a mydlink account allowing you to view and manage your camera from any Internet connected computer. If you have more than one camera, you can add it to your existing mydlink account and watch all your cameras from a single location.

Accessing your cameras on the go is easy too. Just download the free mydlink™ app for your iPhone or Android and you can quickly and easily view your camera feed from anywhere with a wireless or 3G connection. Thanks to this app, you can monitor on-the-go even if you don’t have access to a computer.

Night vision

The Enhanced Wireless N Day/Night Home Network Camera comes with built-in infrared LEDs that allow for monitoring even in complete darkness. The 5-metre illumination distance makes it suitable for monitoring whatever is important to you: whether it is your baby in the nursery or your office by night.

A complete monitoring system

This mydlink camera includes a MicroSD card slot and a pre-installed 16Gb MicroSD card to record audio and video directly onto the camera, without the need of a computer being switched on. You can setup the camera to record only when motion is detected, or continuously for up to 7 days via the camera’s intuitive web interface. Once 7 days have been exceeded and the MicroSD card is at capacity, older footage will be recorded over. The built-in PIR sensor can detect motion and trigger email alerts. All these features can be easily configured via the User Interface, which makes this camera a truly comprehensive home monitoring system.

You can also view up to 32 cameras from a Windows computer using the included free D-ViewCam software (DCS-100). D-ViewCam has a robust set of features including centralised alert management and video/audio recording.

Wireless N connectivity

The Enhanced Wireless N Day/Night Home Network Camera includes Wireless N technology for wider coverage across your home. Wireless N allows you to stream high-quality video to remote sites over the Internet. A Site Survey feature also allows you to view and connect to nearby wireless networks with ease. The DCS-942L also includes a standard Ethernet port for connections to traditional wired networks.

Short summary description D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels:
This short summary of the D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-942L, Indoor, Wireless, FCC B, IC, C-Tick, CE, White, Cube, 1 lx

Long summary description D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels:
This is an auto-generated long summary of D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels based on the first three specs of the first five spec groups.

D-Link DCS-942L. Placement supported: Indoor, Connectivity technology: Wireless, Certification: FCC B, IC, C-Tick, CE. Product colour: White, Form factor: Cube. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 45.3°, Lens viewing angle, vertical: 34.5°. Sensor type: CMOS, Optical sensor size: 25,4 / 5 mm (1 / 5"). Digital zoom: 4x, Focal length range: 0 - 3.15 mm

Performance
Placement supported *
Indoor
Connectivity technology *
Wireless
Day/night mode
Yes
Plug and Play
Yes
Certification
FCC B, IC, C-Tick, CE
Design
Form factor *
Cube
Product colour *
White
Camera
Minimum illumination
1 lx
Lens viewing angle, horizontal
45.3°
Lens viewing angle, vertical
34.5°
White balance
Auto
Camera shutter type
Electronic
Image sensor
Optical sensor size
25,4 / 5 mm (1 / 5")
Sensor type *
CMOS
Lens system
Digital zoom
4x
Focal length range
0 - 3.15 mm
Night vision
Night vision *
Yes
Night vision distance
5 m
LED type
IR
Video
Maximum resolution *
640 x 480 pixels
Total megapixels *
0,3 MP
Video formats supported
H.264, M-JPEG, MPEG4
Frame rate
30 fps
Audio
Built-in microphone
Yes
Network
Ethernet LAN *
Yes
Supported network protocols
IPV4, ARP, TCP, UDP, ICMP, DHCP Client, NTP Client (D-Link), DNS Client, DDNS Client (DynDNS & D-Link) SMTP Client, FTP Client, HTTP Server, PPPoE, UPnP, LLTD
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Storage
Built-in HDD *
No
Flash memory
16 MB
Internal memory
128 MB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
DC-in jack
Yes
Security
Video motion detection
Yes
Security algorithms
WEP, WPA, WPA2
HTTPS encryption
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
5,5 W
DC output voltage
+5V
DC output current
1,2 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows Vista Home Premium, Windows XP Home
Weight & dimensions
Width
34,9 mm
Depth
60 mm
Height
96 mm
Weight
78,1 g
Packaging content
User guide
Yes
Other features
Power LED
Yes
Networking features
Ethernet, Fast Ethernet, 802.11b/g/n WLAN
Still image resolution(s)
640 x 480
Source Testseek summary Average rating
Reviews
Updated:
2012-03-21 01:20:12
Uk has collected 17 expert reviews for D-Link DCS-942L security camera Cube Indoor 640 x 480 pixels and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2012-03-21 01:20:09
The D-Link Enhanced Wireless N Day/Night Home Network Camera DCS-942L is obviously aimed at first-time users of network cameras. The setup was one of the quickest and easiest we've experienced, with a clear walkthrough guiding us through the process - a f...
Good Easy to set, up, Decent video quality, Web interface easy to use, Night vision works well, SD card recording, Wi, Fi built, in...
Bad A bit pricey...
80%
techdigest.tv
Updated:
2012-03-21 01:20:10
The DCS-942L is fairly unassuming in design, with its white plastic casing and chrome-rimmed lens. It should fit in nicely with most décors, and considering you're likely going to be dotting a few of these units around your home, it's small 27.2 x 60...
40%
techadvisor.co.uk
Updated:
2012-04-05 01:03:57
Until now, many IP cameras required a separate computer to be left running in order to store recorded video, including D-Link's older DCS-932L IP camera. A better approach is to have a small single device dedicated to the task. So D-Link has added a Mi...
Bottom line For small businesses that need a few cameras just to keep an eye on things, D-Link's cameras and NVR are incredibly good value though when compared with professional surveillance systems. The video quality is just about good enough to compete too, and...
80%
gadgetspeak.com
Updated:
2013-08-01 02:13:54
Having looked at several security/surveillance cameras this offering by D-Link seems to offer a lot more out of the box and not only can you view from any PC but also from iPad/iPhone and Android devices and data can be stored in the cloud...
84%
cravingtech.com
Updated:
2014-04-11 01:07:36
Ever feel insecure when you need to leave home unattended for a number of days? Or perhaps you need a way to monitor your beloved baby on the other room? Or how about having a security camera to your small shop that doesn't cost much and easy to install?I...
0%
techradar.com/au/
Updated:
2014-04-11 01:07:36
The D-Link Enhanced Wireless N Day/Night Home Network Camera DCS-942L is obviously aimed at first-time users of network cameras.The setup was one of the quickest and easiest we've experienced, with a clear walkthrough guiding us through the process - a fa...
Good Easy to setup, Decent video quality, Web interface easy to use, Night vision works well, SD card recording, WiFi builtin...
Bad A bit pricey...
80%
goldfries.com
Updated:
2016-11-23 02:00:53
2 things I look for in a network camera – ease of setup and ease of use, the D-Link DCS-942L met both requirement and I'm pleased with the product.Starting off, the camera portion is plastic and what I like is that it's compact, none of those eyeball-like...
Bottom line The Armaggeddon NRO-5 STARSHIP III Gaming Mouse retails at RM 200, and excellent mouse for those looking for a gaming mouse and have no intention to break the bank. I don't think you can find any other mouse with such level of customization (weight settin...
0%
chip.com.my
Updated:
2016-11-23 02:00:53
Cheaper and infinitely more accessible, home network cameras are quickly solidifying themselves are better alternatives for home or office surveillance. They're not all perfect devices though; we still remember the hassle of installing some, or submitting...
Good Easy to set up, microSD support, Night vision works well, Good video quality...
Bad Some software oddities...
Bottom line The D-Link DCS-942L is a nifty home network camera to own, mostly thanks to its very easy setup process and simple web interface. The software is a little iffy at times, but the good video quality, night-vision capability and microSD storage rounds this...
0%
hardwarezone.com.ph
Updated:
2016-11-23 02:00:54
Ever since the proliferation of wireless home broadband routers began, manufacturers have come up with a number of accessories made to maximize the wireless networks in our homes. One of the more popular examples is the wireless home network camera. It pr...
Bottom line D-Link is arguably one of the more known brands in the networking market, and they have, with the Wireless N Day/Night Home Network Camera, come up with a very simple and easy to use system. We especially appreciated the quick setup procedure, and the smo...
0%
Brand Image Product code Product Stock Price from
D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall D-Link DCS-4602EV security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
DCS-4602EV DCS-4602EV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)