location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GENESIS Check ‘GENESIS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zircon 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NMG-2114 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969443950
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘GENESIS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   GENESIS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 15:16:25
The date of the most recent change of this product data-sheet in Icecat.
GENESIS NMG-2114 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 10000 DPI White
  • - Right-hand RF Wireless + Bluetooth + USB Type-C 10 m
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries/Cable 1,6 m
Long product name GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI :
The long product name of GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless/Wired, 2.4 GHz, Bluetooth, USB, 200 - 10000 DPI, Kailh 4.0, 4600 FPS, 1.6 m, 10 m, 79 g, white
More>>>
GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI:
The official description of GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GAMING MOUSE
Get rid of cables with Genesis Zircon 500 - a wireless model with a symmetrical body, which allows you to use up to 3 connectivity modes. Bet on the proven Pixart PMW3325 optical sensor and increase your precision in game. Want to react faster? No worries. Mechanical Kailh 4.0 switches with a life span of 60 million clicks mean better dynamics and a well felt trigger point, which fans of the RTS and FPS genres will appreciate. Don't believe it? Take the challenge and see for yourself. With Genesis Zircon 500 your gameplay can look completely different.

LINK? MATCH IT TO YOUR OWN STYLE
Get rid of cables with Genesis Zircon 500 Wireless - a wireless model with a symmetrical body, which allows you to use up to 3 connectivity modes. Bet on the proven Pixart PMW3325 optical sensor and increase your precision in gameplay. Want to react faster? No worries. Mechanical Kailh 4.0 switches with a life span of 60 million clicks mean better dynamics and a well felt trigger point, which fans of the RTS and FPS genres will appreciate. Don't believe it? Take the challenge and see for yourself. With Genesis Zircon 500 Wireless your gameplay can look completely different.

GREATER PRECISION = GREATER CHANCE OF WINNING
Skills are important, but equally important is a proven sensor that will allow you to get the most out of them. We've equipped the Genesis Zircon 500 Wireless with the acclaimed Pixart PMW3325 optical sensor with a maximum resolution of 10,000 DPI, which will faithfully reproduce your every move even at offsets of 100 inches per second. Expect confident handling and lightning-fast gliding? Sliders made of Teflon will help you do just that. Smooth movement on multiple surfaces - that's what the Genesis Zircon 500 Wireless is all about.

79 GRAMS OF COMFORT
Full symmetry and 79 grams of weight. We designed the Genesis Zircon 500 Wireless to meet the expectations of even the most demanding gamers. Subtly contoured sides and a clearly defined back mean full control and a more secure grip even during high-speed skirmishes, while buttons separated from the top mean even better resilience. Whether you use a palm or fingertip grip, with the Genesis Zircon 500 Wireless you will forget about hand pain.

DEDICATED SOFTWARE
Use the dedicated software and create a unique configuration. Change the resolution of the sensor, the actions assigned to the keys and set your own macros to support you in gameplay. Operation of the control application is simple. Both less and more advanced users will easily find their way around it.

Short summary description GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI:
This short summary of the GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

GENESIS Zircon 500, Right-hand, Optical, RF Wireless + Bluetooth + USB Type-C, 10000 DPI, 4600 fps, White

Long summary description GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI:
This is an auto-generated long summary of GENESIS Zircon 500 mouse Gaming Right-hand RF Wireless + Bluetooth + USB Type-C Optical 10000 DPI based on the first three specs of the first five spec groups.

GENESIS Zircon 500. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-C, Movement resolution: 10000 DPI, Frame rate: 4600 fps, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 20 G. Power source: Batteries/Cable. Product colour: White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
RF Wireless + Bluetooth + USB Type-C
Movement detection technology *
Optical
Movement resolution *
10000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
5
Button functions
DPI switch
Buttons durability (million clicks)
60
Customizable movement resolution
Yes
Number of movement resolution modes
3
Acceleration (max)
20 G
Movement speed (max)
100 inch/min
Frame rate
4600 fps
Polling rate
1000 Hz
Frequency band
2.4 GHz
Bluetooth version
4.0
Built-in memory
Yes
Sensor type
PMW3325
Certification
UKCA,CE
Design
Form factor *
Right-hand
Design
Product colour *
White
Illumination
No
Ergonomics
Cable length
1,6 m
Wireless range
10 m
Plug and Play
Yes
Adjustable Lift Off Distance (LOD)
Yes
Power
Power source *
Batteries/Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
62 mm
Depth
119 mm
Height
38 mm
Weight
79 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver included
Yes
Sustainability
Sustainability compliance
Yes
Compliance certificates
CE, UKCA
Other features
Connector type
USB 2.0 Type-C
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)