location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH3024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH3024-DWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116451761 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:10
The date of the most recent change of this product data-sheet in Icecat.
Dell Peripheral Manager Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wired Headset Ear Cushions - HE324 Replacement Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wired Headset - WH3024 Quick Start Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Wired Headset - WH3024 User’s Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Supraaural 20 - 20000 Hz 119 dB
  • - Microphone type: Boom -45 dB
Warranty: 3 Years
Long product name DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black :
The long product name of DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20Hz - 20kHz, 28mm, 119dB, USB-C, 110g
More>>>
DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black:
The official description of DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience uninterrupted communication with this wired AI-based noise cancellation headset, designed with productivity and comfort in mind for all-day conferencing.

Short summary description DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black:
This short summary of the DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WH3024, Wired, Calls/Music, 20 - 20000 Hz, 110 g, Headset, Black

Long summary description DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black:
This is an auto-generated long summary of DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black based on the first three specs of the first five spec groups.

DELL WH3024. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 110 g. Product colour: Black

AI-based noise cancellation microphone
AI-based noise cancellation microphone

With an Artificial Intelligence (AI) processing model, environmental noise cancellation is more intelligent, reliable and accurate at distinguishing human voices vs. surrounding noises.

Control at your fingertips
Control at your fingertips

The headset is equipped with easy-to-use in-line controls and an rotatable boom microphone that can be worn on either the left or right side. Flip the mic up to mute or flip it down to unmute and answer calls.

Connect seamlessly
Connect seamlessly

Plug in and immediately start collaborating with this headset that's compatible with leading UC platforms and certified for Microsoft Teams (Open Office) and Zoom.

Designed for ease of use
Designed for ease of use

The adjustable lightweight headband and replaceable leatherette memory foam ear cushions enable all day productivity and comfort while conferencing. Connect to a USB-C or USB-A port to get started.

Personalise your settings
Personalise your settings

Dell Peripheral Manager allows the user to make changes to the audio and device settings with additional customisation such as Audio Mode, Microphone, Sidetone, Audio Output Preset, Busy Light and more.

The story is currently unavailable. Please, contact us.
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Mute, Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
2 m
Cable colour
Black
Signal-to-Noise Ratio (SNR)
53 dB
Adjustable headband
Yes
Certification
Microsoft Teams (Open Office) Certified Zoom Certified
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-C
Frequency response (music mode)
20 - 20000 Hz
Frequency response (talk mode)
100 - 8000 Hz
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
119 dB
Driver unit
2,8 cm
Noise canceling
Yes
Noise reduction type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 14000 Hz
Microphone sensitivity
-45 dB
Microphone direction type
Unidirectional
Number of microphones
2
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Windows 10 Home x64, Windows 11 x64
Mac operating systems supported
Yes
Weight & dimensions
Weight
110 g
Packaging content
Cables included
USB Type-A
Ear pad material
Leatherette
Supplier features
Material
Leatherette, Memory foam, Plastic
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL WH3024 Headset Wired Head-band Calls/Music USB Type-C Black:
Disclaimer

Actual configuration might differ from illustration