GENESIS logo

GENESIS Carbon 500 M Fire G2 Gaming mouse pad Multicolour

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10574
Info modified on:
21 Oct 2024, 12:22:57
Long product name GENESIS Carbon 500 M Fire G2 Gaming mouse pad Multicolour:

Gaming Mousepad, 300 x 250mm

GENESIS Carbon 500 M Fire G2 Gaming mouse pad Multicolour:

Introducing the Genesis Carbon 500 M Fire G2 - a refreshed version of the legendary cloth mousepad that, thanks to its properties and speed-type surface, will provide you with smooth glide and precision. Compact dimensions and unique graphics will seamlessly integrate it into your setup. Choose proven solutions and opt for the Genesis Carbon 500 M Fire G2.

Introducing the Genesis Carbon 500 M Fire G2 - a refreshed version of the legendary cloth mousepad that, thanks to its properties and speed-type surface, will provide you with smooth glide and precision. Compact dimensions and unique graphics will seamlessly integrate it into your setup. Choose proven solutions and opt for the Genesis Carbon 500 M Fire G2.

SPEED SURFACE

The top layer of the Genesis Carbon 500 M Fire G2 mousepad is made of fabric that ensures high precision in tracking mouse movements and reduces friction between the mouse and the surface. The Genesis Carbon 500 M Fire G2 mousepad works flawlessly with both laser and optical mice.

LOW PROFILE AND UNIQUE GRAPHICS

The Genesis Carbon 500 M Fire G2 is a mousepad with dimensions of 300 x 250 x 2.5 mm. This makes it easy to fit on your desk. Its unique graphics make it perfectly fit into any space, adding charm to your entire setup. The low profile enhances its usability and provides a sense of greater comfort.

GO FOR DURABILITY

The proper edge stitching of the Genesis Carbon 500 M Fire G2 mousepad prevents it from fraying. Furthermore, the non-slip layer on the bottom prevents it from shifting uncontrollably, ensuring that it remains in place regardless of the surface it's on.

DON'T WORRY ABOUT MOISTURE

The Genesis Carbon 500 M Fire G2 stands out with its special impregnation that makes the mousepad waterproof and resistant to moisture absorption. This not only facilitates cleaning its surface but also allows for easy cleanup in case of spills.

Short summary description GENESIS Carbon 500 M Fire G2 Gaming mouse pad Multicolour:

GENESIS Carbon 500 M Fire G2, Multicolour, Image, Fabric, Rubber, Non-slip base, Gaming mouse pad

Long summary description GENESIS Carbon 500 M Fire G2 Gaming mouse pad Multicolour:

GENESIS Carbon 500 M Fire G2. Width: 300 mm, Depth: 250 mm. Product colour: Multicolour, Surface coloration: Image, Material: Fabric, Rubber, Non-slip base, Gaming mouse pad

The Story
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.