location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
cRadia Check ‘cRadia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Cable 3m cRadia SFO IEC C14 Male / C13 Female - CR 504
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR 5044
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘cRadia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   cRadia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 12:53:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - IEC C14 Straight Male
  • - IEC C13 Straight Female
  • - Plug and Play
  • - Black
  • - 1 pc(s)
Long product name cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13 :
The long product name of cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cable 3m cRadia SFO IEC C14 Male / C13 Female - CR 5044
More>>>
Short summary description cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13:
This short summary of the cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13 data-sheet is auto-generated and uses the product title and the first six key specs.

cRadia CR 5044, 3 m, IEC C14, IEC C13

Long summary description cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13:
This is an auto-generated long summary of cRadia CR 5044 power cable Black 3 m IEC C14 IEC C13 based on the first three specs of the first five spec groups.

cRadia CR 5044. Cable length: 3 m, Connector 1: IEC C14, Connector 2: IEC C13

Brand Image Product code Product Stock Price from
cRadia

cRadia CR 5043 power cable Black 2 m IEC C14 IEC C13
(show image)
CR 5043 Power Cable 2m cRadia SFO IEC C14 Male / C13 Female - CR 5043 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CR 5045 power cable Black 5 m IEC C14 IEC C13
(show image)
CR 5045 Power Cable 5m cRadia SFO IEC C14 Male / C13 Female - CR 5045 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia cr 5042 power cable Black 1,8 m IEC C14 IEC C13
(show image)
cr 5042 Power Cable 1.8m cRadia SFO IEC C14 Male / C13 Female - CR 5042 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia CR 5041 power cable Black 1 m IEC C14 IEC C13
(show image)
CR 5041 Power Cable 1m cRadia SFO IEC C14 Male / C13 Female - CR 5041 0.00
(excl. VAT)
0 (incl. VAT)
cRadia

cRadia EXTENDER POWER CABLE 0.60M - Kabel Black 0,6 m IEC C14 IEC C13
(show image)
CR 5040 Power Cable 0.60m cRadia SFO IEC C14 Male / C13 Female - CR 5040 0.00
(excl. VAT)
0 (incl. VAT)