location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-R5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH28301B0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946694627
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 14:23:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 2400 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta
  • - USB port Ethernet LAN
Long product name Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN :
The long product name of Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1500ml, 4.9pl, 1200x2400DPI, 64"
More>>>
Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN:
The official description of Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve impressive image quality and consistency levels
The SC-R5000 uses three Epson print technologies: halftoning, fully optimised lookup tables (LUT), and Micro Weave – that all contribute to reduce graininess and banding. Fully controlled heating and curing technology, combined with long-life PrecisionCore Micro TFP printheads, provide reliable colour consistency across the entire length of the print run. This avoids the need for reprints due to mismatched colours and enables lamination and same-day delivery, thereby reducing your turnaround times.

Keep running for longer
User replaceable printheads allow you to make the most of your production time, as they can be easily replaced – with no special tools – within 60 minutes. The SC-R5000 also includes a bulk ink solution (1.5-litre ink pouches) for reduced printer downtime, convenience, and lower ink costs. To further support your business productivity the innovative ultrasonic detector reduces the risk of printhead failure, while nozzle verification technology (NVT) automatically compensates should any nozzle become blocked.

Stay in control of your printer's productivity
Starting a printing job and monitoring progress is simple, thanks to a user-friendly 4.3-inch LCD touch screen. The screen provides intuitive operation, and a signal lamp for easy status checks. Advanced Auto Tension Control (Ad-ATC) offers highly accurate dimensional stability required for tiled work such as window displays and wall coverings. This consistent repeatability saves material wastage, installation time and provides seamless results for the customer.

Expand your product portfolio
The SC-R5000 prints on a wide range of substrates such as vinyl, banner, textile, canvas, wallpaper and film, thanks to Epson's 6-colour UltraChrome RS inkset. it combines accuracy, media flexibility and reliability, making it the ideal choice for
signage and pro-graphics printers, design agencies and wallpaper, canvas and photo production plants.

Benefit from Epson's harmonious printing technologies
Epson manufactures all the components for the SC-R5000, including printheads, inks and software, in order to reach the consistent quality levels that you demand. To complement this and to put you in control, we've also introduced Epson Production Monitor (one of the services offered on the Epson Cloud Solution PORT) which allows you to easily monitor equipment across several sites, or several printers on one site, from the production floor or remotely.

Short summary description Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN:
This short summary of the Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-R5000, Inkjet, 1200 x 2400 DPI, Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta, 1500 ml, Roll, 1 mm

Long summary description Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-R5000 large format printer Inkjet Colour 1200 x 2400 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-R5000. Print technology: Inkjet, Maximum resolution: 1200 x 2400 DPI, Printing colours: Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta. Paper tray media types: Roll, Media thickness: 1 mm, Maximum roll width: 162,6 cm. USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s, Mobile printing technologies: Epson Cloud Solution PORT. Product colour: Black, Display: LCD, Display diagonal: 10,9 cm (4.3"). AC input voltage: 200-240 V

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 2400 DPI
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Yellow, Magenta, Light magenta
Print cartridge volume (metric)
1500 ml
Paper handling
Paper tray media types *
Roll
Media thickness
1 mm
Maximum roll width
162,6 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-B
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Mobile printing technologies
Epson Cloud Solution PORT
Performance
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display diagonal
10,9 cm (4.3")
Control type
Touch
Internal memory
2048 MB
Internal storage capacity
2 GB
Performance
Country of origin
China
Power
AC input voltage
200-240 V
System requirements
Compatible operating systems
Mac OS 10.7.x, Mac OS 10.8.x, Mac OS 10.9.x, Mac OS X 10.11.x oder höher, Windows 10, Windows 7, Windows 8
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur
Weight & dimensions
Width
2949 mm
Depth
1045 mm
Height
1774 mm
Weight
425 kg
Packaging data
Package width
1135 mm
Package depth
3300 mm
Package height
2270 mm
Package weight
756 kg
Manual
Yes
Bundled software
Epson Edge Print
Other features
Ink drop
4,9
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)