location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB216 keyboard Universal USB QWERTY US International White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB216
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB216-WH-ENG-INT
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2023 12:04:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL KB216 keyboard Universal USB QWERTY US International White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - White
  • - 1 pc(s)
Long product name DELL KB216 keyboard Universal USB QWERTY US International White :
The long product name of DELL KB216 keyboard Universal USB QWERTY US International White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multimedia Keyboard KB216 - US International (QWERTY) - White
More>>>
DELL KB216 keyboard Universal USB QWERTY US International White:
The official description of DELL KB216 keyboard Universal USB QWERTY US International White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wired keyboard for everyday home or office use
The Dell Wired Keyboard provides a convenient keyboard solution for everyday home or office computing uses. The keyboard's full layout with chiclet style keys allows for efficient, comfortable typing - excellent for everyday usage on virtually any task at hand.

Multimedia keys for quick actions and commands.
The convenient multimedia keys let you easily access functions such as play, pause, rewind, and fast-forward plus volume control.

Comfortable, desk-centric design
With a compact design that still features a full-sized keyboard and number pad, the Dell Wired Keyboard is ideal for home and office environments. With a durable build and quiet keys, it’s designed to provide comfort for the everyday demands of desktop usage. The Dell Wired Keyboard also has a palm rest that is available for separate purchase.

What's in the box
Dell Wired Keyboard - KB216.

Short summary description DELL KB216 keyboard Universal USB QWERTY US International White:
This short summary of the DELL KB216 keyboard Universal USB QWERTY US International White data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB216, Full-size (100%), Wired, USB, QWERTY, White

Long summary description DELL KB216 keyboard Universal USB QWERTY US International White:
This is an auto-generated long summary of DELL KB216 keyboard Universal USB QWERTY US International White based on the first three specs of the first five spec groups.

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: White

Wired keyboard for everyday home or office use
Wired keyboard for everyday home or office use

The Dell Wired Keyboard provides a convenient keyboard solution for everyday home or office computing uses. The keyboard's full layout with chiclet style keys allows for efficient, comfortable typing - excellent for everyday usage on virtually any task at hand.

Multimedia keys for quick actions and commands
Multimedia keys for quick actions and commands

The convenient multimedia keys let you easily access functions such as play, pause, rewind, and fast-forward plus volume control.

Comfortable, desk-centric design
Comfortable, desk-centric design

With a compact design that still features a full-sized keyboard and number pad, the Dell Wired Keyboard is ideal for home and office environments. With a durable build and quiet keys, it’s designed to provide comfort for the everyday demands of desktop usage. The Dell Wired Keyboard also has a palm rest that is available for separate purchase.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Hot keys
Yes
Purpose
PC/Server
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Design
Wrist rest
No
Product colour *
White
Surface coloration
Monochromatic
Material
Plastic
LED indicators
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
442 x 127 x 24,4 mm
Keyboard weight
503 g
Packaging content
Number of products included *
1 pc(s)
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Polska 1 distributor(s)
Disclaimer DELL KB216 keyboard Universal USB QWERTY US International White:
Disclaimer

Actual configuration might differ from illustration