location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Y34wz-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67B0UAC1UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803456394 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2024 13:56:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (43.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Statement (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Health Administration (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo Limited Warranty (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4cm (34") Wide Quad HD 3440 x 1440 Mini LED VA
  • - 21:9, 720cd/m², 3000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black :
The long product name of Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

86.4cm (34") Wide Quad HD 3440 x 1440 Mini LED VA, 21:9, 720cd/m², 1.07B, 178°/178°, 3000:1
More>>>
Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
The official description of Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conquer the horizon with the Legion Y34wz-30, a 34-inch horizon-expanding marvel that redefines your gaming conquests. The Vertical Alignment (VA) panel, stretching across 3440x1440 resolution and a panoramic 21:9 aspect ratio, paints a canvas where every pixel contributes to your saga. A nimble 1ms response time and an overclocked 165Hz/180Hz refresh rate propel you toward the gaming horizon with unprecedented speed. This is more than a monitor; it's your chariot to conquer the horizon.



Immerse yourself in the captivating 99% sRGB color gamut, where colors converge to create a masterpiece. Dual 5W speakers echo with the triumphant roars of conquest. Seamlessly connect with 2x HDMI® 2.1, 1x DP 1.4, and 1x USB-C® 3.2 Gen 1. AMD FreeSync Premium Pro ensures a conquest without compromise, while TÜV Low Blue Light certification guards your gaze as you conquer new horizons with the Legion Y34wz-30.

Short summary description Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
This short summary of the Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Y34wz-30, 86,4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, LED, Black

Long summary description Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
This is an auto-generated long summary of Lenovo Legion Y34wz-30 LED display 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD Black based on the first three specs of the first five spec groups.

Lenovo Legion Y34wz-30. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
VA
Backlight type
Mini LED
Touchscreen *
No
Display brightness (peak)
1200 cd/m²
Display brightness (typical)
720 cd/m²
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
1 ms
Pixel pitch
0,077 x 0,232 mm
Pixel density
110 ppi
Viewable size, horizontal
79,2 cm
Viewable size, vertical
33,4 cm
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
95%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
VESA Adaptive Sync support
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B, USB Type-C
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.4
Audio output
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13,5 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
55 kWh
Energy consumption (HDR) per 1000 hours *
82 kWh
Power consumption (typical) *
55 W
Power consumption (max)
330 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1552043
Weight & dimensions
Width (with stand)
807,2 mm
Depth (with stand)
320,1 mm
Height (with stand)
541,3 mm
Weight (with stand)
10,5 kg
Width (without stand)
807,2 mm
Depth (without stand)
124,6 mm
Height (without stand)
367,8 mm
Weight (without stand)
8,2 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2,39 cm
Packaging data
Package width
1070 mm
Package depth
225 mm
Package height
525 mm
Package weight
16,6 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to USB Type-B, USB Type-C to USB Type-C
Quick start guide
Yes
DisplayPort cable length
1,8 m
Power cable length
1,8 m
Other features
Compatible operating systems
Windows 10, Windows 11
Warranty period
3 year(s)
Certification
RoHS, EU Energy Efficiency Level (Level-G) Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort
Country Distributor
United Kingdom 1 distributor(s)