location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VL Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vertical Lift, Slide-out Keyboard Tray (grey)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25-027-100
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
standard (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 13,600 kg
  • - Minimum screen size: 68,6 cm (27") Wall
  • - Grey
Warranty: 5 years
Long product name Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey) :
The long product name of Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VL Series Wall Mount System, incl. Slide-Out Keyboard Tray w/ Sliding Mouse Tray
More>>>
Short summary description Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey):
This short summary of the Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey) data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey), 68,6 cm (27"), 13,600 kg, 10, Grey

Long summary description Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey):
This is an auto-generated long summary of Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey) based on the first three specs of the first five spec groups.

Ergotron VL Series Vertical Lift, Slide-out Keyboard Tray (grey). Maximum weight capacity: 13,600 kg, Minimum screen size: 68,6 cm (27"). Tilt angle range: 10. Product colour: Grey

Country Distributor
United Kingdom 1 distributor(s)