location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stealth UC MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5578-230-314
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 21:17:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Advanced Noise Blackout ™ technology and HD Voice ensures clear, noise-free calls with high-definition sound quality.
  • - Comfortable eargels for a great fit
  • - NFC for easy pairing
  • - 6 hours of talk-time with energy-saving PowerNap function
  • - Certified for Skype for Business.
Long product name Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black :
The long product name of Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Stealth UC MS
More>>>
Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black:
The official description of Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable Bluetooth mono headset with up to 6 hours of talk time. Easily connect with NFC-enabled smartphones by simply tapping the two devices together. Activate Siri or Google Now directly from the headset. Enjoy clear calls with high-definition sound.

The perfect companion for your mobile and UC calls. Experience incredible sound and stay connected – on the road, at the office, or at home. Works with any Bluetooth-enabled mobile phone or PC using the USB dongle.

Short summary description Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black:
This short summary of the Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Stealth UC, Wireless, Car/Home office, 7,9 g, Headset, Black

Long summary description Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black:
This is an auto-generated long summary of Jabra Stealth UC Headset Wireless Ear-hook, In-ear Car/Home office Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Stealth UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Car/Home office. Wireless range: 30 m. Weight: 7,9 g. Product colour: Black

HD sound with noise reduction

Advanced Noise Blackout™ technology ensures clear, noise-free calls. Dual microphones reduce background noise, making you easy to hear. HD Voice* brings high-definition sound quality to both ends of the call.

Superior comfort in a small design

Stealth delivers superior comfort in a small design. The weight of the headset is perfectly balanced. It’s so discreet that you’ll hardly notice you’re wearing it.

Dedicated voice control button

Leave your phone in your pocket. Activate Siri and Google Now by tapping a dedicated button directly on the headset.

Stay connected with the nano sized Bluetooth adapter

With a compatible Bluetooth adapter, you can transfer calls from your softphone to your smartphone using the Jabra Stealth UC.

Optimised for Microsoft® Lync™, fully UC compatible

Custom fit for optimal comfort

The smallest Jabra headset at 7.9 grams offers superior ‘in ear’ comfort for all-day wear and is so light and discreet you will hardly notice you are wearing it. Offering 6 ear gel types and 2 ear hook options, choose the perfect fit that’s right for your ear. The breakthrough in product design is due to the MicroPOWER battery placed in the ear piece, not the boom-arm. Ensures optimum balance and comfort.

One headset for all your phones

Features multiple phone connectivity and full UC compatibility, so you can stay connected to all your phones using the same headset. Transfer calls from your VoIP softphone to your mobile phone and continue your call as you head out the door. Optimised for Microsoft Lync.

Premium sound

Experience crystal-clear call quality wherever you are - even in noisy, windy environments. Dual microphones and DSP technology filter out unwanted background noise to give both ends of the conversation the best possible sound quality.

Uncompromising Performance

The intuitive ‘Power Nap’ mode makes the headset power down when not in use to give you more talk-time. 10-days standby and 6 hours of talk-time with multi-phone and UC compatibility.

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Car/Home office
Headset type
Monaural
Product colour *
Black
Operating keys
Multi-key
Volume control
Button
Control unit type
On-ear control unit
Control type
Buttons
Phonebook access profile (PBAP)
Yes
Certification
GOST
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP, PBAP
Bluetooth version
4.0+EDR
Wireless range
30 m
Headphones
Ear coupling *
Intraaural
Impedance
32 Ω
Microphone
Microphone type *
Boom
Microphone sensitivity
14 dB
Microphone direction type
Omnidirectional
Number of microphones
1
Battery
Battery operated
Yes
Battery
Battery type
Built-in battery
Talk time
6 h
Battery voltage
2 V
Charging source
USB
Standby time
240 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), Industry Canada (IC), REACH, RoHS
Weight & dimensions
Width
15,3 mm
Depth
64,9 mm
Height
24,9 mm
Weight
7,9 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Safety sheet
Yes
Cables included
USB Type-A to Micro-USB Type-B
Accessories included in set
2 sizes silicone eartips
Quantity
1
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), Industry Canada (IC), REACH, RoHS
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), Rubber, Silicone