location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Stealth, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-99800002-35
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 02:28:37
The date of the most recent change of this product data-sheet in Icecat.
Technical specifications (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 hours of talk time and an energy-saving PowerNap function
  • - Easy pairing to smartphones and other devices with NFC, as well as Multiuse to pair to 2 devices at the same time
  • - Jabra Assist App helps you locate your headset using GPS tracking
  • - Noise Blackout, HD Voice for crystal clear sound at both ends of phone calls, and A2DP for music streaming
  • - Small, discreet design incorporating microPOWER technology
Long product name Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black :
The long product name of Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Stealth, Black
More>>>
Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black:
The official description of Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable Bluetooth mono headset with up to 6 hours of talk time. Easily connect with NFC-enabled smartphones by simply tapping the two devices together. Activate Siri or Google Now directly from the headset. Enjoy clear calls with high-definition sound.

Short summary description Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black:
This short summary of the Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Stealth, Wireless, Calls/Music, 7,9 g, Headset, Black

Long summary description Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black:
This is an auto-generated long summary of Jabra Stealth Headset Wireless Ear-hook, In-ear Calls/Music Micro-USB Bluetooth Black based on the first three specs of the first five spec groups.

Jabra Stealth. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Wireless range: 30 m. Weight: 7,9 g. Product colour: Black

HD sound with noise reduction

Advanced Noise Blackout™ technology ensures clear, noise-free calls. Dual microphones reduce background noise, making you easy to hear. HD Voice* brings high-definition sound quality to both ends of the call.

Superior comfort in a small design

Stealth delivers superior comfort in a small design. The weight of the headset is perfectly balanced. It’s so discreet that you’ll hardly notice you’re wearing it.

Dedicated voice control button

Leave your phone in your pocket. Activate Siri and Google Now by tapping a dedicated button directly on the headset.

Stay connected with the nano sized bluetooth dongle

With a UC-compatible dongle, you can transfer calls from your softphone to your smartphone using the Jabra Stealth UC.

Optimised for Microsoft® Lync™, fully UC compatible

Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Recommended usage *
Calls/Music
Headset type
Monaural
Product colour *
Black
Operating keys
Answer/end call, Reject call, Volume +, Volume -
Volume control
Digital
Control unit type
On-ear control unit
LED indicators
Yes
Phonebook access profile (PBAP)
Yes
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Plug and Play
Yes
Certification
CE, FCC, IC, GOST
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP
Bluetooth version
4.0
Wireless range
30 m
Headphones
Ear coupling *
Intraaural
Impedance
32 Ω
Microphone
Microphone type *
Boom
Microphone frequency
300 - 3400 Hz
Microphone sensitivity
14 dB
Microphone direction type
Omnidirectional
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Rechargeable battery
Yes
Talk time
6 h
Battery charge indicator
Yes
Battery recharge time
2 h
Standby time
240 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
15,4 mm
Depth
65,2 mm
Height
24,2 mm
Weight
7,9 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Cables included
USB
Eartips material
Silicone
Technical details
Power supply headset
AC/DC adapter
Removable earhook
Yes
Compliance certificates
REACH, RoHS
Supplier features
Material
ABS, Polycarbonate (PC)
Other features
Power supply connector
USB Micro-B
Voice guidance
Yes
Power supply input frequency
50/60 Hz
Voice control
Yes
Digital Signal Processing (DSP)
Yes