location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T24m-29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63A5GAR6IT
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 15:38:00
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS
  • - 4ms, 16:9, 250cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black :
The long product name of Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.5cm (23.8") Full HD 1920 x 1080 W-LED IPS, 16:9, 250cd/m², 16.7M, 4ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
The official description of Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dazzling display performance. Incredible functionality.

ThinkVision T24m-29 Monitor


Powerful display performance that supercharges your work.
The ThinkVision T24m-29 is a monitor that works harder, to bring easy connectivity and
effortless management to your business. Sit back and take in the wide 23.8-inch screen,
made more expansive with 3-side NearEdgless bezels and an FHD In-Plane Switching panel.
Daisy-chain the monitor via a DP-Out port, for an uninterrupted viewing plane and get set to
multitask with a multi-monitor assembly. Equipped with USB Type-C¹ technology, the ThinkVision
T24m-29 Monitor offers a one-cable solution for super-fast transfer speeds. An ethernet port
enables remote management for safe, dependable connectivity that supports seamless workflow.
Nifty ergonomics, a space-efficient clutter-free design and integrated 2 x 1W speakers add
efficiency, ease, and comfort. Natural Low Blue Light technology eliminates sepia-toned images
to protect your vision so you can dedicate more time to your tasks without straining your eyes.
What’s more, you’ll be pleased to know that the ThinkVision T24m-29 Monitor is designed
to be environmentally friendly throughout its lifetime as it comes with sustainable
pulp-cushion packaging

Made for multitasking
ThinkVision T24m-29 Monitor boasts superior visual clarity and
remarkable color consistency through a 1920 x 1080 FHD resolution
display. Get ready for a distortion-free wide-viewing angle of
up to 178° with an In-Plane Switching panel. Daisy-chain multiple
devices and let the monitor’s 3-side NearEdgeless bezels give you
an expansive, seamless multitasking experience. Let the monitor’s
Smart Power2 allow for effortless plug-and-play functionality, as
it dynamically detects and optimizes power distribution when
multiple devices like monitors, laptops, or other USB-powered
peripherals are connected.

Convenient, comfortable, and compatible
The ThinkVision T24m-29 Monitor features a wobble-free
stand with a wider lift range and tilt angle for ergonomic ease
and working comfort. A compact square base fitted with a
thoughtful phone holder offers enhanced convenience and frees
up space on your desk. Integrated 2 x 1W speakers and clever
cable management cut the clutter for a sleek look. Sit back and
enjoy the convenience of an intuitive user interface provided by
Lenovo exclusive software ThinkColour³, which offers access to
advanced display settings through an effortless and efficient
user interface.

Connectivity your business can bank on
Let your business get way head, faster. Make the best
of high-speed data transfers with the ThinkVision
T24m-29 Monitor’s full-function USB Type-C¹ port that affords
single-cable connectivity for data, video, audio, and power
transfer. The ethernet port (RJ45) lets you enjoy safer, quicker
remote management capabilities with PXE, WOL, and Mac
Address Pass Through (MAPT) support. Free up much-needed
desk space with USB Type-C¹ with DP-Out. The ThinkVision
T24m-29 Monitor also offers multiple connectivity options with
USB Type-C¹, HDMI, and DisplayPort that enable unfettered ease.

Short summary description Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T24m-29, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 6 ms, Black

Long summary description Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Lenovo ThinkVision T24m-29 LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T24m-29. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0,275 x 0,275 mm
Pixel density
93 ppi
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Display diagonal (metric)
58,42 cm
Colour depth
8 bit
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Colour name
Raven Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.2
Audio output
Yes
Headphone out *
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0,5 W
Power consumption (max)
140 W
Power consumption (off)
0,3 W
AC input voltage
90 - 264 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Weight & dimensions
Width (with stand)
539,8 mm
Depth (with stand)
204,9 mm
Height (with stand)
567,1 mm
Weight (with stand)
6,1 kg
Width (without stand)
539,8 mm
Depth (without stand)
44,4 mm
Height (without stand)
325,9 mm
Weight (without stand)
3,6 kg
Packaging data
Package width
604 mm
Package depth
480 mm
Package height
161 mm
Package weight
8,9 kg
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, TCO
Other features
Compatible operating systems
Windows 10, Windows 11
Compliance certificates
RoHS
Certification
TÜV