location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XC3132/01 stick vacuum/electric broom Battery Dry Bagless Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XC3132/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XC3132/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389029851
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:14:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series XC3132/01 stick vacuum/electric broom Battery Dry Bagless Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless Black, Blue
  • - Cyclonic/filtering
  • - Removable handheld vacuum
  • - Wet mopping
  • - Battery Lithium-Ion (Li-Ion) 25,2 V
More>>>
Short summary description Philips 3000 series XC3132/01 stick vacuum/electric broom Battery Dry Bagless Black, Blue:
This short summary of the Philips 3000 series XC3132/01 stick vacuum/electric broom Battery Dry Bagless Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XC3132/01, Stick vacuum, Bagless, Black, Blue, Dry, Cyclonic/filtering, Battery

Long summary description Philips 3000 series XC3132/01 stick vacuum/electric broom Battery Dry Bagless Black, Blue:
This is an auto-generated long summary of Philips 3000 series XC3132/01 stick vacuum/electric broom Battery Dry Bagless Black, Blue based on the first three specs of the first five spec groups.

Philips 3000 series XC3132/01. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Blue. Cleaning type: Dry, Dirt separating method: Cyclonic/filtering. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Package width: 379 mm, Package depth: 134 mm, Package height: 732 mm. Vacuum brushes included: Turbo brush, Mini brush, Number of microfiber pads included: 1 pc(s)

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Product colour *
Black, Blue
Removable handheld vacuum *
Yes
Performance
Cleaning type *
Dry
Dirt separating method *
Cyclonic/filtering
Air filtration stages quantity
3
Suitable for all types of surface
Yes
Turbo
Yes
Built-in LED lighting
Yes
Wet mopping
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery voltage
25,2 V
Removable battery
Yes
Runtime with motorized brush (medium speed)
60 min
Runtime with motorized brush (high speed)
15 min
Charging time
5 h
Packaging data
Package width
379 mm
Package depth
134 mm
Package height
732 mm
Package weight
1,5 kg
Packaging content
Vacuum brushes included
Turbo brush, Mini brush
Number of microfiber pads included
1 pc(s)
AC adapter included
Yes