location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite APSWX3K24VMPPT solar energy storage system Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APSWX3K24VMPPT 3000W 24VDC 230V Sine Wave Solar Inverter/Charger - 60A MPPT Solar Charge Controller, C19 Outlet, Wired Remote, Hardwire Input/Output
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
APSWX3K24VMPPT
Category: Solar Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:52:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite APSWX3K24VMPPT solar energy storage system Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Delivers pure sine wave 230V AC power from AC or DC sources.
  • - Ideal for installation in rural or remote sites including residential, leisure, gas/oil and forestry
  • - Priority source selection alternates to deliver whichever power is optimal at the time
  • - Built-in Maximum Power Point Tracking (MPPT) solar charge controller that optimizes power generation from the solar panels.
  • - Auto-transfer switching option allows the unit to function as an extended-run UPS
Long product name Tripp Lite APSWX3K24VMPPT solar energy storage system Black :
The long product name of Tripp Lite APSWX3K24VMPPT solar energy storage system Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3000W 24VDC 230V Sine Wave Solar Inverter/Charger - 60A MPPT Solar Charge Controller, C19 Outlet, Wired Remote, Hardwire Input/Output
More>>>
Tripp Lite APSWX3K24VMPPT solar energy storage system Black:
The official description of Tripp Lite APSWX3K24VMPPT solar energy storage system Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Provides Reliable, Independent Power For Home or Business
This pure sine wave hybrid inverter/charger intelligently manages power coming from your solar panels, batteries, and the utility grid all at the same time. It can allow for grid-tied operation and efficiently converts DC power from solar panels into AC power for immediate use or for energy storage in batteries, and vice versa. It converts stored power from any 24V DC battery source to network-grade AC power for sensitive electronics, including computers and laptops, network and audio/video equipment or office and house hold appliances. Recommended for rural and residential environments, telecommunications, gas and oil exploration, mining, forestry and other industries with remote sites. The APSWX3K24VMPPT is an excellent solution for energy savings in grid-tied and off-grid environments.
Optimal Performance Of The Solar Energy System
With built-in MPPT (Maximum Power Point Tracking) the APSWX3K24VMPPT tracks and adjusts to the optimal point of power generation, resulting in increased energy production from the solar panels.
This also improves the overall efficiency of the solar system, even in low-light conditions, resulting in consistent energy production throughout the day.
Priority Source Selection Allows Automatic Switching to Optimal Power Sources
The APSWX3K24VMPPT uses priority source selection to alternate between utility and solar power when charging batteries, depending on which is optimal at that time. When powering a 230V connected load, the inverter will alternate between utility and battery power. - An automatic overload detector, cooling fan and resettable AC circuit breakers help protect the unit from damage.
Works as an Inverter, Standalone Power Source or UPS System
An automatic line-to-battery transfer switch and built-in maximum power point tracking (MPPT) charge controler allow the APSWX3K24VMPPT to function as an inverter, standalone AC power source or extended-run UPS in environments with weak or unreliable solar or utility power. It delivers 3000W of continuous power and 6000W of peak power to handle high power draw during equipment startup or cycling. When used as a UPS, the APSWX3K24VMPPT responds to blackouts and brownouts with an automatic transfer to battery-derived AC output.
Input Terminals Allow Hardwired Installation
High-current DC input terminals allow hardwired connection to an external energy storage battery system . Designed for easy installation in rural or remote sites including residential, leisure, gas/oil and forestry the APSWX3K24VMPPT keeps the battery charged via the built-in AC and solar hybrid charging system while simultaneously delivering AC power to connected equipment. Pure sine wave power has less electrical noise and static for a clean signal that won’t damage equipment.
Enhanced Management and Safety Features
The front control panel with LCD provides real-time readout of all system functions and robust configuration options to meet the needs of your application. An on/off switch allows instant one-touch control over connected devices. A wired remote control is included, which lets you control the APSWX3K24VMPPT from up to 10 meters away. Five-way fault protection (high voltage, overload, overheat, short circuit, locked fan), an audible alarm and LEDs help increase operational safety.
Compatible with Photovoltaic Solar Panels
This pure sine wave solar inverter/charger works with photovoltaic (PV) solar panels, including single-crystalline, poly-crystalline with Class A rating and CIGS. For optimal performance, use "deep cycle" batteries with the APSWX3K24VMPPT, preferably wet-cell (vented), gel-cell/absorbed glass mat (sealed) or Lithium batteries.
Meets Vital Safety and Emission Standards
With its highly efficient hybrid operation, the APSWX3K24VMPPT carries certifications to meet CE and UKCA safety and emission directives.
Rugged Steel Housing Comes Ready for Mounting
The steel case resists moisture, vibration, impact and high-humidity environments. Built-in mounting brackets allow wall installation in a cool, dry location.

Short summary description Tripp Lite APSWX3K24VMPPT solar energy storage system Black:
This short summary of the Tripp Lite APSWX3K24VMPPT solar energy storage system Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite APSWX3K24VMPPT, 24 V, 240 V, 220 V, 240 V, 50/60 Hz, Pure sine

Long summary description Tripp Lite APSWX3K24VMPPT solar energy storage system Black:
This is an auto-generated long summary of Tripp Lite APSWX3K24VMPPT solar energy storage system Black based on the first three specs of the first five spec groups.

Tripp Lite APSWX3K24VMPPT. Input operation voltage (min): 24 V, Input operation voltage (max): 240 V, Output operation voltage (min): 220 V. DC voltage: 24 V. Product colour: Black, Housing material: Metal, Cooling type: Active. Display technology: LCD. Width: 349,2 mm, Depth: 508 mm, Height: 184 mm

Features
Input operation voltage (min)
24 V
Input operation voltage (max)
240 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Waveform
Pure sine
Maximum power
3000 W
Noise level
60 dB
Country of origin
China
Battery
DC voltage
24 V
Design
Product colour
Black
Housing material
Metal
Cooling type
Active
Built-in fan
Yes
LED indicators
Yes
Wall mountable
Yes
Control type
Buttons
Display
Built-in display
Yes
Display technology
LCD
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 2000 m
Weight & dimensions
Width
349,2 mm
Depth
508 mm
Height
184 mm
Weight
36,9 kg
Packaging data
Package width
430 mm
Package depth
360 mm
Package height
620 mm
Package weight
36,9 kg
Technical details
Quantity per master (outer) case
1 pc(s)
Compliance certificates
RoHS, UKCA, CE, REACH
Ports & interfaces
AC outlets quantity
1 AC outlet(s)
Sustainability
Sustainability compliance
Yes
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)