location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STANDIVARIUS Check ‘STANDIVARIUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oryx evo W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST10411W
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘STANDIVARIUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   STANDIVARIUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 08:11:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
STANDIVARIUS ST10411W user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - specialised ergonomic laptop stand for oversized laptops
  • - height adjustable to suit individual needs
  • - in-line document holder to avoid neck pain
  • - small footprint when in use on a desk
  • - ideal for hybrid work or while travelling
  • - light and thin when folded flat
  • - Lifetime warranty
  • - ZERO WASTE packaging: 100% recycled/recyclable paper for product packaging
Warranty: Lifetime Warranty
Long product name STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17") :
The long product name of STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

standivarius Oryx evo W - Specialised Ergonomic Laptop Stand with in-line Document Holder for Large/Oversized Laptops
More>>>
Short summary description STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17"):
This short summary of the STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

STANDIVARIUS Oryx evo W, Laptop stand, Aluminium, Silver, Aluminium, 25,4 cm (10"), 43,2 cm (17"), 4 kg

Long summary description STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17"):
This is an auto-generated long summary of STANDIVARIUS Oryx evo W Laptop stand Aluminium, Silver 43,2 cm (17") based on the first three specs of the first five spec groups.

STANDIVARIUS Oryx evo W. Product type: Laptop stand, Product colour: Aluminium, Silver, Material: Aluminium. Tilt angle range: 0 - 55°. Width: 235 mm, Depth: 360 mm, Height: 2,5 mm. Package width: 380 mm, Package depth: 270 mm, Package height: 5 mm. Packaging content: Laptop stand and travel sleeve

Reasons to buy Standivarius Oryx Evo W








Ergonomic Design for Improved Posture:


The Oryx Evo W laptop stand raises your laptop to eye level, reducing neck and shoulder strain, and promoting a more ergonomic posture. This setup helps prevent long-term health issues and ensures comfort during extended use.








Suitable for Oversized Laptops:


The Oryx evo W is designed to support larger, oversized laptops securely, ensuring stability and ergonomic positioning. Offers robust support for heavy-duty and large-scale laptops.















Portable and Adjustable for Hybrid Work:


Lightweight and designed for easy portability, the Oryx Evo W laptop stand can be effortlessly carried to the office, coffee shop, or while traveling. Its adjustable height and angle settings accommodate various working environments, making it ideal for professionals and those in hybrid work settings.







Sturdy and Stable Design:


Made from high-quality Hylite aluminum, the Oryx Evo W laptop stand provides a stable and secure platform for your laptop. Its robust construction ensures your laptop remains in place, preventing accidental slips and ensuring safety.














Compact and Space-Saving:


The Oryx Evo W laptop stand's small desk footprint ensures it fits seamlessly into any workspace without taking up much room. This feature makes it an excellent choice for both home offices and shared workspaces.







Value for Money:


Investing in the Oryx Evo W laptop stand is cost-effective, as it prevents potential health issues and improves productivity. The durable construction and lifetime warranty ensure long-term use, providing excellent value for your money.












Country Distributor
United Kingdom 1 distributor(s)