location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SC745TQ-R800B Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC745TQ-R800B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSE-745TQ-R800B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0014445256724 show
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 23:59:04
The date of the most recent change of this product data-sheet in Icecat.
Supermicro CSE-745TQ-R800B user manual (13.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro SC745TQ-R800B Full Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8x 3.5” SAS/SATA Backplane for Hot-Swappable Drives
  • - Front HDD Door Lock & Side Panel Intrusion Switch
  • - Front I/O Ports: 2x USB 2.0
  • - 3x 8cm (5000 rpm) Middle PWM Fans & 2x 8cm (5000 rpm) Rear PWM Fans
  • - 4U / Full Tower Chassis Supports max. Motherboard, Sizes – E-ATX 13.68" x 13"/ATX/Micro ATX
  • - 800W Redundant High-Efficiency Power Supply
  • - 3x 5.25" External HDD Drive Bays & 8x 3.5" Hot-Swappable HDD Drives
Long product name Supermicro SC745TQ-R800B Full Tower Black :
The long product name of Supermicro SC745TQ-R800B Full Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SuperChassis 745TQ-R800 (Black) / DP Dual-Core Xeon / 8x SAS/SATA / 7x FF / 800W
More>>>
Short summary description Supermicro SC745TQ-R800B Full Tower Black:
This short summary of the Supermicro SC745TQ-R800B Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SC745TQ-R800B, Full Tower, Server, Black, 4U, 10 - 35 °C, -40 - 70 °C

Long summary description Supermicro SC745TQ-R800B Full Tower Black:
This is an auto-generated long summary of Supermicro SC745TQ-R800B Full Tower Black based on the first three specs of the first five spec groups.

Supermicro SC745TQ-R800B. Form factor: Full Tower, Type: Server, Product colour: Black. Width: 452 mm, Depth: 648 mm, Height: 178 mm. Package width: 625 mm, Package depth: 795 mm, Package height: 356 mm. Main board size: 13.68 x 13", Expansion slots: 7x PCI

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)