location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com HSB320SATBK drive bay panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Drive 3.5in Trayless Hot Swap SATA Mobile Rack Backplane
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSB320SATBK
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name StarTech.com HSB320SATBK drive bay panel Black :
The long product name of StarTech.com HSB320SATBK drive bay panel Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SATA, 3.5", 2-40mm, 1100 g, Black
More>>>
StarTech.com HSB320SATBK drive bay panel Black:
The official description of StarTech.com HSB320SATBK drive bay panel Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 3 Bay SATA Mobile Rack lets you swap between 3.5in SATA hard drives in seconds.

A time saving storage solution, the mobile rack offers three trayless SATA hard drive bays, allowing you to hot swap Serial ATA hard drives but avoid having to mount the drives to trays for deployment or unfasten them for replacement.

To maximize performance and utilize the full speed potential of your SATA III hard drives, this HDD Backplane supports SATA III for transfer speeds up to 6 Gbps when paired with a compatible controller.

Supporting up to three hard drives, the mobile SATA hot swap rack only takes up two 5.25in drive bays inside a host computer - maximizing space-efficiency within the computer. With support for SATA HDD speeds up to 6.0 Gbps, the mobile rack/backplane is fully compatible with RAID installations to ensure maximum performance and versatility for enhanced storage applications.

Using Terabyte hard drives? Don’t expose your Hard Drive and valuable data to unnecessary heat!
The HSB320SATBK has two built-in 40mm fans that re-distribute the heat build-up generated as a result of typical drive operation. This feature is especially important for larger volume storage drives, and faster “spinning" drives (i.e 7200 RPM), as it can help optimize drive operability and in turn preserve stored data integrity.

The StarTech.com Advantage
- Quickly and easily install or remove hard drives without having to open the chassis with the innovative trayless design
- Rubber shock absorbers, a solid aluminum construction and 10,000+ insertion rating ensures longevity from both the drives and bay
- Maximize performance, with file transfer speeds up to 6Gbps when paired with SATA III HDD and controller

Short summary description StarTech.com HSB320SATBK drive bay panel Black:
This short summary of the StarTech.com HSB320SATBK drive bay panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com HSB320SATBK, Black, 2 fan(s), 4 cm, 6 Gbit/s, Activity, Power, 146 mm

Long summary description StarTech.com HSB320SATBK drive bay panel Black:
This is an auto-generated long summary of StarTech.com HSB320SATBK drive bay panel Black based on the first three specs of the first five spec groups.

StarTech.com HSB320SATBK. Product colour: Black, Number of fans: 2 fan(s), Fan diameter: 4 cm. Width: 146 mm, Depth: 194 mm, Height: 85 mm. Cables included: SATA

Features
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
4 cm
Data transfer rate
6 Gbit/s
LED indicators
Activity, Power
Weight & dimensions
Width
146 mm
Depth
194 mm
Height
85 mm
Weight & dimensions
Weight
1,1 kg
Packaging content
Cables included
SATA
Operational conditions
Storage temperature (T-T)
0 - 50 °C
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 90%
Country Distributor
United Kingdom 1 distributor(s)