location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATX2PW550PRO power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX2PW550PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2PW550PRO
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 10:05:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name StarTech.com ATX2PW550PRO power supply unit :
The long product name of StarTech.com ATX2PW550PRO power supply unit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

550 Watt Professional ATX12V 2.01 Power Supply w/ PCI Express & SATA
More>>>
StarTech.com ATX2PW550PRO power supply unit:
The official description of StarTech.com ATX2PW550PRO power supply unit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 550 Watt, professional-grade power supply is the perfect upgrade or replacement for powering your AMD or Intel based PC, including dual-core CPU designs. With two 12V power rails and premium EMI/RFI power filtration for low noise and ripple, this is the ideal solution for delivering stable power to the most demanding devices. Plus, with Quad+1 protection from short circuit, over power, over voltage and no-load situations, as well as a large 120mm dual ball bearing fan for superior air flow, you can rest assured that this power supply will be as dependable as you need it to be.
Compliant with the ATX 2.01 form factor, the ATX2PW550PRO includes a split 24/20 pin ATX connector for compatibility with existing standards, as well as a generous number of accessory connectors--including 2 PCI Express connectors--to maximize your configuration possibilities.

Short summary description StarTech.com ATX2PW550PRO power supply unit:
This short summary of the StarTech.com ATX2PW550PRO power supply unit data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ATX2PW550PRO, Non-Modular, 100000 h, 2,2 kg, 2,65 kg, 155 x 150 x 86 mm

Long summary description StarTech.com ATX2PW550PRO power supply unit:
This is an auto-generated long summary of StarTech.com ATX2PW550PRO power supply unit based on the first three specs of the first five spec groups.

StarTech.com ATX2PW550PRO. Cabling type: Non-Modular. Mean time between failures (MTBF): 100000 h. Weight: 2,2 kg. Package weight: 2,65 kg. Dimensions (WxDxH): 155 x 150 x 86 mm

Ports & interfaces
Number of SATA power connectors
6
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Cabling type
Non-Modular
Performance
Mean time between failures (MTBF)
100000 h
Weight & dimensions
Weight
2,2 kg
Packaging data
Package weight
2,65 kg
Other features
Dimensions (WxDxH)
155 x 150 x 86 mm
Brand Image Product code Product Stock Price from
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
(show image)
ATXPW550PRO2 ATXPW550PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver
(show image)
ATXPW500PRO2 ATXPW500PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW530PRO power supply unit 530 W ATX Grey StarTech.com ATX2PW530PRO power supply unit 530 W ATX Grey
(show image)
ATX2PW530PRO StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey StarTech.com ATX2PW430PRO power supply unit 430 W ATX Grey
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)