location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CZ277A media spindle 7,62 cm (3")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet L28500 (104-in Printer) 3-in Spindle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CZ277A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111753055 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2024 15:10:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2014
Product end of life date
Long product name HP CZ277A media spindle 7,62 cm (3") :
The long product name of HP CZ277A media spindle 7,62 cm (3"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet L28500 (104-in Printer) 3-in Spindle media spindle
More>>>
Short summary description HP CZ277A media spindle 7,62 cm (3"):
This short summary of the HP CZ277A media spindle 7,62 cm (3") data-sheet is auto-generated and uses the product title and the first six key specs.

HP CZ277A, 7,62 cm (3"), HP Designjet L28500

Long summary description HP CZ277A media spindle 7,62 cm (3"):
This is an auto-generated long summary of HP CZ277A media spindle 7,62 cm (3") based on the first three specs of the first five spec groups.

HP CZ277A. Size (imperial): 7,62 cm (3"), Compatibility: HP Designjet L28500

Features
Size (imperial) *
7,62 cm (3")
Features
Compatibility
HP Designjet L28500
Country Distributor
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)