location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPCC04WS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cable Cover - ELPCC04WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H003011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946509556
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 21:03:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson ELPCC04WS :
The long product name of Epson ELPCC04WS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cable Cover - ELPCC04WS
More>>>
Short summary description Epson ELPCC04WS:
This short summary of the Epson ELPCC04WS data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPCC04WS, Epson, White, Epson EH-TW9000, 200 mm, 170 mm, 470 mm

Long summary description Epson ELPCC04WS:
This is an auto-generated long summary of Epson ELPCC04WS based on the first three specs of the first five spec groups.

Epson ELPCC04WS. Brand compatibility: Epson, Product colour: White, Compatibility: Epson EH-TW9000. Package width: 200 mm, Package depth: 170 mm, Package height: 470 mm. Quantity per pallet: 180 pc(s), Quantity per pack: 1 pc(s), Pallet length: 120 cm

Features
Brand compatibility *
Epson
Product colour
White
Compatibility
Epson EH-TW9000
Weight & dimensions
Package width
200 mm
Package depth
170 mm
Package height
470 mm
Package weight
0,7 g
Technical details
Country of origin
China
Logistics data
Quantity per pallet
180 pc(s)
Quantity per pack
1 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
140,1 cm
Quantity per pallet layer
20 pc(s)
Quantity per pallet layer (UK)
30 pc(s)
Quantity per pallet (UK)
270 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
140,1 cm
Country Distributor
United Kingdom 2 distributor(s)