location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Bebop Polypropylene (PP) White A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bebop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45680001
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 08:00:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz Bebop Polypropylene (PP) White A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 250 sheets 80 g/m²
  • - Portrait
  • - Elastic band
  • - Spine label
  • - White
Long product name Leitz Bebop Polypropylene (PP) White A4 :
The long product name of Leitz Bebop Polypropylene (PP) White A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 250 x 37 x 330 mm, PP
More>>>
Leitz Bebop Polypropylene (PP) White A4:
The official description of Leitz Bebop Polypropylene (PP) White A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High quality PP box file in trendy Bebop design with dual colour effect. Ideal for carrying and storing large documents, folders or other Bebop products.

- Attractive elastic band fastener for secure transportation of documents
- Spine label for easy identification of content
- Can be combined with Bebop 3-flap folders, display books and folder, standard folders and Leitz CombiFiles
- 250 A4 sheet capacity (80 gsm)

Short summary description Leitz Bebop Polypropylene (PP) White A4:
This short summary of the Leitz Bebop Polypropylene (PP) White A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Bebop, A4, Polypropylene (PP), White, Portrait, 250 sheets, 80 g/m²

Long summary description Leitz Bebop Polypropylene (PP) White A4:
This is an auto-generated long summary of Leitz Bebop Polypropylene (PP) White A4 based on the first three specs of the first five spec groups.

Leitz Bebop. Format: A4, Material: Polypropylene (PP), Product colour: White. Width: 250 mm, Depth: 37 mm, Height: 330 mm

Features
Material
Polypropylene (PP)
Product colour
White
Format *
A4
Orientation
Portrait
Maximum capacity
250 sheets
Media weight
80 g/m²
Spine label
Yes
Features
Fastener type
Elastic band
Number of folder flaps
3
Weight & dimensions
Width
250 mm
Depth
37 mm
Height
330 mm
Weight
170 g
Brand Image Product code Product Stock Price from
Leitz Bebop Polypropylene (PP) Black A4 Leitz Bebop Polypropylene (PP) Black A4
(show image)
45680095 Bebop 0.00
(excl. VAT)
0 (incl. VAT)