location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour 43,2 cm (17") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour™ Pro Laptop Case - 17"/43.2cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62340 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896623403 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2023 09:06:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Contour 43,2 cm (17") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hard wearing 1680 Denier Ballistic Nylon backpack protects and cushions your laptop
  • - Securely store your laptop or ultrabook & accessories in this backpack that fits up to 17''/43.1cm devices
  • - Padded shoulder straps and lumbar support panel designed to fit the contours of your body and ease back, neck and shoulder strain
  • - Laptop compartment with SnugFit(TM) protection system for oustanding laptop protection
  • - Ergonomically designed handles specifically made to help to reduce hand strain
  • - Stay organised on the move with mulitple accessories pockets
Warranty: 3 years
Long product name Kensington Contour 43,2 cm (17") Briefcase Black :
The long product name of Kensington Contour 43,2 cm (17") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour™ Pro Laptop Case - 17"/43.2cm
More>>>
Kensington Contour 43,2 cm (17") Briefcase Black:
The official description of Kensington Contour 43,2 cm (17") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Contour Pro offers premium protection and exceptional comfort in one outstanding case. Its contour panel and weight distribution system helps reduce weight impact by 35% so the case feels lighter. And you'll never need to trade comfort for protection again. Fits most laptops up to 17/43.2cm. Includes side umbrella / water-bottle holders.

Hard wearing 1680 Denier Ballistic Nylon backpack protects and cushions your laptop
Securely store your laptop or ultrabook & accessories in this backpack that fits up to 17''/43.1cm devices
Padded shoulder straps and lumbar support panel designed to fit the contours of your body and ease back, neck and shoulder strain
Laptop compartment with SnugFit(TM) protection system for oustanding laptop protection
Ergonomically designed handles specifically made to help to reduce hand strain
Stay organised on the move with mulitple accessories pockets

Short summary description Kensington Contour 43,2 cm (17") Briefcase Black:
This short summary of the Kensington Contour 43,2 cm (17") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour, Briefcase, 43,2 cm (17"), Shoulder strap, 2,12 kg

Long summary description Kensington Contour 43,2 cm (17") Briefcase Black:
This is an auto-generated long summary of Kensington Contour 43,2 cm (17") Briefcase Black based on the first three specs of the first five spec groups.

Kensington Contour. Case type: Briefcase, Maximum screen size: 43,2 cm (17"), Carrying handle(s), Shoulder strap. Weight: 2,12 kg. Surface coloration: Monochromatic