location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Power Station - 500W, Lithium-Ion (NMC), AC, DC, USB-A, USB-C, QC 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GC500L
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276636 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:58:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Emission-free alternative to gas-powered generators can be used indoors and outdoors
  • - Ideal for locations or applications where utility power and generators are impractical
  • - AC/DC/USB-A/USB-C/QC 3.0 outputs can power a wide range of devices
  • - Offers multiple recharging options for your convenience, such as a standard AC outlet
  • - Comfortable, durable handle enables easy carrying to the worksite
Warranty: 2-year limited warranty
Long product name Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg :
The long product name of Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Power Station - 500W, Lithium-Ion (NMC), AC, DC, USB-A, USB-C, QC 3.0
More>>>
Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg:
The official description of Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lithium-Ion Portable Power Station Keeps Your Electronic Devices Operating Anywhere
The GC500L features a lithium nickel manganese cobalt oxide battery (NMC) that provides pure sine wave battery power to essential electronics in industrial and enterprise applications. A clean, quiet alternative to gas- or diesel-powered generators, this portable power station is ideal for locations where utility power is unreliable or unavailable, such as construction sites, workshops, fleet trucks and field medical sites.

Multiple Power Outputs Match a Wide Range of Devices
Two NEMA 5-15R AC outlets (120V), four 5.5 mm DC outputs (9–12.6V 10A), a CLA (cigarette lighter) output, two universal USB-A ports (5V 3.1A), one Quick Charge (QC) 3.0 USB-A and one QC 3.0 USB-C port power and charge a variety of equipment, including auxiliary lighting, power tools and pumps, appliances, computers and printers, fans, heaters, even a coffee maker and toaster for quick energy on the job. QC options can charge your compatible smartphone or tablet up to four times faster than conventional USB ports over a 5V–9V 2A range.

Safe Off-the-Grid Power That Goes Where You Go
The GC500L provides up to 500 watts of backup power (or emergency backup power) that can be used on job sites or in work trucks. Built-in short-circuit and overpower protection helps keep your connected devices safe. Side cooling vents deliver outside air that prevents internal overheating. A front-panel LED display gives you input, output and battery capacity information at a glance.

Rechargeable Power Source Allows a Long Life
The NMC batteries can be charged and discharged more than 1000 times before capacity begins to wane. For your convenience, batteries can be charged in three different ways: a standard AC wall outlet using the included AC adapter, a vehicle’s CLA connector using the included adapter or a user-supplied solar panel.

Convenient to Take with You Indoors or Outdoors
A built-in fold-down handle makes it easy for you to carry the GC500L wherever needed. Because the portable power station is battery-powered, unlike a gas generator, it requires no ventilation and can be used indoors. The portable power station weighs just 14.3 pounds (6.5 kilograms).

Short summary description Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg:
This short summary of the Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite GC500L, Lithium-Ion (Li-Ion), 140400 mAh, AC, DC, Solar, 520 Wh, Quick Charge 3.0, 500 W

Long summary description Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg:
This is an auto-generated long summary of Tripp Lite GC500L portable power station Lithium-Ion (Li-Ion) 140400 mAh 500 W 6,49 kg based on the first three specs of the first five spec groups.

Tripp Lite GC500L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 140400 mAh, Charging source: AC, DC, Solar. Product colour: Black, Shape: Rectangle, Display type: LED. AC outlets quantity: 2 AC outlet(s), AC outlet types: NEMA 5-15R, USB connector type: USB Type-A, USB Type-C. Width: 306,1 mm, Depth: 199,9 mm, Height: 175,8 mm. Package width: 392 mm, Package depth: 268 mm, Package height: 251,5 mm

Performance
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
140400 mAh
Battery capacity
520 Wh
Charging source *
AC, DC, Solar
Number of charging cycles
1000
Fast charging
Yes
Fast charging technology
Quick Charge 3.0
Total output power
500 W
Waveform
Pure sine
Output voltage
110 V
Solar panel voltage
13 - 22 V
Solar panel current
6000 mA
Design
Product colour
Black
Shape
Rectangle
Built-in display *
Yes
Display type
LED
Backlight display
Yes
LED indicators
Yes
Power protection features
Over current, Over voltage, Short circuit
Carrying handle(s)
Yes
Country of origin
China
Ports & interfaces
AC outlets quantity
2 AC outlet(s)
AC outlet types
NEMA 5-15R
USB port
Yes
USB connector type
USB Type-A, USB Type-C
USB Type-A output ports
3
USB Type-C ports quantity
1
Cigar lighter output
1
DC input port type
5521
DC output port type
5521
Number of DC input quantity
1
Ports & interfaces
Number of DC output quantity
4
Weight & dimensions
Width
306,1 mm
Depth
199,9 mm
Height
175,8 mm
Weight
6,49 kg
Packaging data
Package width
392 mm
Package depth
268 mm
Package height
251,5 mm
Package weight
7,57 kg
Quantity per pack
1 pc(s)
Packaging content
Manual
Yes
Adapter included
Yes
Cigar lighter adapter included
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), ICES, PSE, RoHS, UKCA, WEEE
Logistics data
Master (outer) case width
556 mm
Master (outer) case height
281,9 mm
Master (outer) case length
407 mm
Master (outer) case weight
16,4 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332276633
Country Distributor
United States 1 distributor(s)