location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Adventure 14'' 35,6 cm (14") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adventure 14''
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-11757
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name DELL Adventure 14'' 35,6 cm (14") Sleeve case Black :
The long product name of DELL Adventure 14'' 35,6 cm (14") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14'', 140g, Black
More>>>
DELL Adventure 14'' 35,6 cm (14") Sleeve case Black:
The official description of DELL Adventure 14'' 35,6 cm (14") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sleek, lightweight sleeve offers simplicity and carrying ease. Exterior fabric protects laptop from scuffs and dust, while the soft, non-scratch interior lining guards against scratches. Slim design slips easily into briefcase or bag for added protection from scuffs and wet weather. Solo, it offers lightweight transport between classes or meetings. Easy-grip, non-slip zipper pulls deliver smooth, reliable motion. Fits up to 14'' (36cm) Dell™ laptops.

Features:
- Protection: Protects laptop from scuffs and dust;
- Style: Slim, sleek, minimalist appeal for use alone or inside another case; features orange contrast stitching;
- Compatibility: Fits up to 14'' (36cm) Dell laptops;
- Functionality: Easy-grip, non-slip zipper pulls.

Short summary description DELL Adventure 14'' 35,6 cm (14") Sleeve case Black:
This short summary of the DELL Adventure 14'' 35,6 cm (14") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Adventure 14'', Sleeve case, 35,6 cm (14"), 140 g

Long summary description DELL Adventure 14'' 35,6 cm (14") Sleeve case Black:
This is an auto-generated long summary of DELL Adventure 14'' 35,6 cm (14") Sleeve case Black based on the first three specs of the first five spec groups.

DELL Adventure 14''. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 140 g

Features
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Product main colour *
Black
Combination locks
No
Weight & dimensions
Weight
140 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
370 x 30 x 260 mm
Dimensions (W x D x H) (imperial)
368,3 x 25,4 x 260,4 mm (14.5 x 1 x 10.2")
Weight (imperial)
0,141 kg (0.31 lbs)