location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QMC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM43C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH43QMCEPGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095205014
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel Black
  • - 109,2 cm (43") 3840 x 2160 pixels LCD 500 cd/m²
  • - 8 ms
  • - Ethernet LAN Wi-Fi
Long product name Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 :
The long product name of Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", IPS, 4K UHD (3840 x 2160), 500 nit, 1200:1, 178/178, 8 ms, WiFi, Bluetooth, RJ-45, HDCP, HDMI, DP, RS232, AC 100-240V, 50/60Hz, 969.5 x 557.8 x 28.5 mm, 8.8 kg
More>>>
Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7:
The official description of Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximum impact in minimum space
Ultra Slim Depth

The QMC's unparalleled ultra-slim thickness of 28.5mm makes it the thinnest option in Samsung’s UHD series. It comes with the Slim Fit Wall Mount, which allows you to install it neatly and easily in any environment. QMC optimizes space with its sleek design that blends seamlessly into your business.

Clean visuals in landscape or portrait mode
Even Bezel

The bezels are consistent and even on all four sides of the display, with the same thickness and dimensions. The new even bezel design prevents any visual issues from arising when the display is adjusted to portrait mode.

Secure and even mounting
Centered VESA Holes

The central positioning of the VESA holes on the back of the display evenly distribute its weight for secure mounting. With the VESA holes now shifted to the center, users can adjust the display to portrait mode without the display tilting unintentionally.

Lifelike colour, born in a pure state with fine crystal
Dynamic Crystal Colour

Every picture is more immersive with one billion shades of colour. Dynamic Crystal Colour delivers true-to-life variations, allowing customers to see every subtlety.

View lifelike shades of colour in powerful 4K
Quantum Processor Lite 4K

Samsung’s industry-leading video processing technology enhances every piece of content for clarity and consistency. Intelligent UHD upscaling technology, powered by Samsung’s Quantum Processor Lite 4K, elevates lower-resolution video to UHD, providing a professional picture quality.

Ensure critical information is always visible
Non-glare

QMC displays feature reliable, non-glare panels that provide better visibility from all angles, any time of day. The non-glare display enables businesses to deliver accurate information in critical locations, like airports and train stations.

Connect with convenience
Home UI

QMC boasts greater usability with an upgraded home screen UI. Popular categories like Favorites, Sources and Settings are displayed on the same screen for convenient availability. The Favorites folder grants users quick, easy access to frequently used features in a single click.

Collaborate between screens with wire-free speed
Smartview+

SmartView+ enables wireless screen sharing without cable connections, ensuring easy collaboration. Users can now enable the screen sharing function at the start of a meeting, allowing the meeting admin to quickly switch between screens with one click.

Simplified calibration between screens with mobile app
Smart Calibration

Guarantee complete brand consistency across every display in every location. Using the Samsung mobile app, Smart Calibration ensures every display is calibrated correctly, showcasing brand logos and other collateral in the exact colours required.

Enhance professional environments with expert tools
Professional Modes

Built-in professional modes enable more possibilities in specific verticals. Director Mode minimizes post-processing, aligning content to the director’s original intention. Medical teams can simulate medical images such as X-rays with DICOM Simulation Mode, meeting DICOM's full grayscale standards

Change the way to manage your display
Samsung VXT

Samsung VXT CMS is a cloud-based solution that brings together content management and remote device management capabilities, allowing users to remotely manage hardware settings and troubleshoot issues while effortlessly creating and deploying content with no previous training needed.

Everyday Sustainability
Energy Star / EPEAT* / TÜV Rheinland Carbon Footprint*

Samsung is making diverse efforts to reduce our environmental impact in smart signage, and encouraging users to pursue a more sustainable life.

Short summary description Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7:
This short summary of the Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QM43C, Digital signage flat panel, 109,2 cm (43"), LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7:
This is an auto-generated long summary of Samsung QM43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 24/7 based on the first three specs of the first five spec groups.

Samsung QM43C. Product design: Digital signage flat panel. Display diagonal: 109,2 cm (43"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 7.0. Product colour: Black

Display
Panel type
IPS
Display diagonal *
109,2 cm (43")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
1200:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,245 x 0,245 mm
Display diagonal (metric)
108 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
25%
Pixel frequency (max)
594 MHz
RGB colour space
NTSC
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
HDMI input ports quantity
3
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Bezel width (bottom)
1,15 cm
Bezel width (side)
1,15 cm
Design
Bezel width (top)
1,15 cm
Bezel colour
Charcoal Black
Anti-glare screen
Yes
Mounting type
Wall
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
121 W
Power consumption (sleep)
0,5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
74 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 7.0
Weight & dimensions
Display width
969,5 mm
Display depth
28,5 mm
Display height
557,8 mm
Display weight
8,8 kg
Packaging data
Package width
1093 mm
Package depth
126 mm
Package height
667 mm
Package weight
11,3 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B 60950-1, 62368-1
Technical details
Audio out (mini jack)
1
Other features
Bluetooth
Yes
Flash memory
16000 MB
RS-232 input ports
1
RS-232 output ports
1
RJ-45 input ports
1
Optional features
WMN-B50SC STN-L4355C
Brand Image Product code Product Stock Price from
Samsung QE98C Digital signage flat panel 2,49 m (98") LCD Wi-Fi 450 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QE98C Digital signage flat panel 2,49 m (98") LCD Wi-Fi 450 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH98QECELGCXEN QE98C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QM50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QMCEPGCXEN QM50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM32C Digital signage flat panel 81,3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7 Samsung QM32C Digital signage flat panel 81,3 cm (32") LCD Wi-Fi 400 cd/m² Full HD Black Built-in processor Tizen 24/7
(show image)
LH32QMCEPGCXEN QM32C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM85R-BD Digital signage flat panel 2,16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QM85R-BD Digital signage flat panel 2,16 m (85") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH85QMRBDGCXEN QM85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB85R-BD Digital signage flat panel 2,16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 Samsung QB85R-BD Digital signage flat panel 2,16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH85QBRBDGCXEN QB85R-BD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM55B-T Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 Samsung QM55B-T Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
(show image)
LH55QMBTBGCXEN QM55B-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM43B-T Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7 Samsung QM43B-T Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Touchscreen Built-in processor Tizen 6.5 24/7
(show image)
LH43QMBTBGCXEN QM43B-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE85T Digital signage flat panel 2,16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 Samsung QE85T Digital signage flat panel 2,16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH85QETELGCXEN QE85T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM98T-B Digital signage flat panel 2,49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 Samsung QM98T-B Digital signage flat panel 2,49 m (98") LCD Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0
(show image)
LH98QMTBPGCXEN QM98T-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75B Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QH75B Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH75QHBEBGCXEN QHB Premium 4K Signage 75" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)