location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SH37C Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SH37C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH37SHCEBGBXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095208848
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung SH37C Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Panorama design Black
  • - 94 cm (37") 1920 x 540 pixels LCD 700 cd/m²
  • - 8 ms
  • - Ethernet LAN Wi-Fi
More>>>
Short summary description Samsung SH37C Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7:
This short summary of the Samsung SH37C Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SH37C, Panorama design, 94 cm (37"), LCD, 1920 x 540 pixels, Wi-Fi, 24/7

Long summary description Samsung SH37C Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7:
This is an auto-generated long summary of Samsung SH37C Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 7.0 24/7 based on the first three specs of the first five spec groups.

Samsung SH37C. Product design: Panorama design. Display diagonal: 94 cm (37"), Display technology: LCD, Display resolution: 1920 x 540 pixels, Display brightness: 700 cd/m². Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 7.0. Product colour: Black

Display
Panel type
VA
Display diagonal *
94 cm (37")
Display technology *
LCD
Display resolution *
1920 x 540 pixels
Display brightness *
700 cd/m²
Touchscreen *
No
Native aspect ratio
16:4.5
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,47 x 0,47 mm
Display diagonal (metric)
94 cm
Horizontal scan range
33,6 - 36,6 kHz
Vertical scan range
47 - 63 Hz
Haze rate
28%
Pixel frequency (max)
48 MHz
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
HDMI version
1.4
DVI port *
No
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Remote (IR) input
1
PC Audio out
Yes
Design
Product design *
Panorama design
Placement supported *
Indoor
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Bezel width (bottom)
9,8 mm
Design
Bezel width (side)
7,9 mm
Bezel width (top)
9,8 mm
Anti-glare screen
Yes
Mounting type
Wall
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
77 W
Power consumption (sleep)
0,5 W
Energy efficiency class (SDR)
G
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Computer system
Internal storage capacity
8 GB
Operating system installed
Tizen 7.0
Weight & dimensions
Display width
923,3 mm
Display depth
44,8 mm
Display height
277,6 mm
Display weight
6,3 kg
Packaging data
Package width
1112 mm
Package depth
122 mm
Package height
363 mm
Package weight
8,4 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR, EPEAT Bronze
Compliance certificates
Electromagnetic Compatibility (EMC)
Other features
Bluetooth
Yes
Brand Image Product code Product Stock Price from
Samsung SH37R-B Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 4.0 Samsung SH37R-B Panorama design 94 cm (37") LCD Wi-Fi 700 cd/m² Black Tizen 4.0
(show image)
LH37SHRBBGBXEN SH37R-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)