location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Phasak PHC 5280 rack accessory Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Phasak Check ‘Phasak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tray 19" fixed perforated 1U Phasak 19" 800 mm - PHC 52680
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHC 5280
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5605922043897
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Phasak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Phasak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:22:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Phasak PHC 5280 rack accessory Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tray type: Fixed
  • - Available in 600, 800 and 1000 mm
Warranty: 3 años
Long product name Phasak PHC 5280 rack accessory Tray :
The long product name of Phasak PHC 5280 rack accessory Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tray 19" fixed perforated 1U Phasak 19" 800 mm Black - PHC 5280
More>>>
Short summary description Phasak PHC 5280 rack accessory Tray:
This short summary of the Phasak PHC 5280 rack accessory Tray data-sheet is auto-generated and uses the product title and the first six key specs.

Phasak PHC 5280, Tray, Black, Steel, 1U, 0 - 100 °C, 0 - 100 °C

Long summary description Phasak PHC 5280 rack accessory Tray:
This is an auto-generated long summary of Phasak PHC 5280 rack accessory Tray based on the first three specs of the first five spec groups.

Phasak PHC 5280. Type: Tray, Product colour: Black, Housing material: Steel. Depth: 800 mm, Mounting depth (max): 52,1 cm. Quantity per pack: 1 pc(s)