location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Goldtouch Wrist Rest
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEGTTUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399993609 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120082
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 14:07:24
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNEGTTUS user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB Scissor key switch
  • - QWERTY US English
  • - Mini
  • - Windows keys Adjustable keyboard height
  • - Black
  • - 1 pc(s)
Warranty: 5 Years
Long product name BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black :
The long product name of BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Goldtouch Travel Go2 Wired, 1.55 m, USB, 500 g, US EN
More>>>
BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black:
The official description of BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Goldtouch Travel Go2 Wired
This Wired split keyboard is foldable and has a compact size, folded as well as unfolded. You can take the Goldtouch Travel Go2 everywhere to work ergonomically.

The Goldtouch Travel Go2 is an ergonomic split keyboard, which can be slightly adjusted in its inclination angle up to 30 degrees and guarantees a stable set-up.

Short summary description BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black:
This short summary of the BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Goldtouch Travel Go2 Wired, Mini, Wired, USB, Scissor key switch, QWERTY, Black

Long summary description BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black:
This is an auto-generated long summary of BakkerElkhuizen Goldtouch Travel Go2 Wired keyboard Office USB QWERTY US English Black based on the first three specs of the first five spec groups.

BakkerElkhuizen Goldtouch Travel Go2 Wired. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 1,55 m. Recommended usage: Office. Product colour: Black

Ergonomic background
Ergonomic background

Research shows that 90% of keyboard users seldom, if ever, use the numeric pad so this element is removed on a compact keyboard. This allows the mouse to be placed closer to the keyboard. Using a compact keyboard results in increased comfort because it reduces the reaching distance to the mouse (Cook, C., et al., 1998) and puts less strain on the shoulder and forearm. Significant improvements in musculoskeletal upper limb disorders were achieved using adjustable keyboards. (Hedge, et al, 2002).

Individual adjustable angle.
Individual adjustable angle.

The Goldtouch Travel Go2 is seamlessly adjustable at any angle from 0-30 degrees along the horizontal and vertical plane. Easily transform it from a compact keyboard to a compact split keyboard. The major benefit of a split keyboard is that the inclination angle improves the posture. The result is, no inward rotation of the hand and lateral bending of the wrist. This leads to more relaxed muscles in your hand, wrist and forearm while typing. In every angle the Goldtouch Travel Go2 has a compact size, which means that you will reach out to your mouse less and that also guarantees a comfortable and healthy way of working.

Keys for silent and comfortable typing.
Keys for silent and comfortable typing.

The keys of the Goldtouch Travel Go2 have a standard size and a key centre distance of 19 mm according to the DIN EN ISO norm. This makes sure that you can type precisely and with less typing errors. The keys re developed to type silently and comfortably.

​​​​​​​Nice features.
​​​​​​​Nice features.

The Goldtouch Travel Go2 has practical integrated Multimedia keys which can be used for both Windows and Mac OS. On the bottom side of the keyboard is a switch to change between Mac OS and PC mode. In the PC mode the user has five more hotkey buttons. Open a new E-mail, jump to the calculator, go to the home screen, open your favorite folder, or go to this pc. Further the Goldtouch Travel Go2 has LEDs which display if the NumLock, CapsLock, or ScrollLock is on.

Plug-and-Play.
Plug-and-Play.

You can easily pair the Goldtouch Travel Go2 with your computer. Just plug the USB cable in one of the USB ports of your computer. There are no additional drivers required, so you can immediately start working.

Black design.
Black design.

The Goldtouch Travel Go2 has an overall black color and has light-coloured lettering. Since split keyboards are suitable for users who touch type in the ten-finger system, it does not matter what colour the keys are. The advantage of the black colour is not just the elegant look, it is also easy to clean and made of long-lasting material.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Physical layout
ANSI
Windows keys
Yes
Hot keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Angle adjustment (max)
30°
Split keyboard
Yes
Design
Backlight *
No
Keyboard style
Straight
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Black
Surface coloration
Monochromatic
Material
Plastic
Features
Cable length
1,55 m
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
343 x 143 x 25 mm
Keyboard weight
500 g
Packaging data
Package width
183 mm
Package depth
365 mm
Package height
33 mm
Package weight
695 g
Packaging content
Number of products included *
1 pc(s)
Manual
Yes
Manual languages
English
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Brand Image Product code Product Stock Price from
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTY UK English Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTY UK English Black
(show image)
BNEGTBUK Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB QWERTY US English Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB QWERTY US English Black
(show image)
BNEGTBMACUS Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTZ German Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 QWERTZ German Black
(show image)
BNEGTBDE Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 AZERTY French Black BakkerElkhuizen Goldtouch Adjustable V2 keyboard Office USB + PS/2 AZERTY French Black
(show image)
BNEGTBFR Goldtouch Adjustable V2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTZ German White
(show image)
BNEGTWDE Goldtouch Adjustable 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTY English White BakkerElkhuizen Goldtouch Adjustable keyboard Office USB + PS/2 QWERTY English White
(show image)
BNEGTWUS Goldtouch Adjustable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)