location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SureStore Virtual Array 7100 512MB cache disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureStore Virtual Array 7100 512MB cache
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6262AZ
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year, on-site limitedfrom HP or authorised resellers; same-business-day response during standard business hours and Command View SDM phone-in-assistance.
Long product name HP SureStore Virtual Array 7100 512MB cache disk array :
The long product name of HP SureStore Virtual Array 7100 512MB cache disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The storage choice for heterogeneous environments
More>>>
HP SureStore Virtual Array 7100 512MB cache disk array:
The official description of HP SureStore Virtual Array 7100 512MB cache disk array as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Disk arrays provide superior storage solutions for mission critical applications

HP data protection solutions

Whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

Whatever your environment or business needs, you have a number of industry-leading HP Surestore disk array solutions from which to choose. Whether you're looking to keep your mission critical applications available during routine backup operations and planned downtime, or through unplanned infrastructure failures, let disk array solutions work for you.

And whatever your operating system, HP also delivers end-to-end solutions, including a complete array of services, support, and consulting.

Our mid-range solutions meet the storage needs of mid-range business intelligence, data analysis and simulation, web-serving, application and file/print serving as well as mid-range Online Transaction Processing (OLTP) applications requiring high data availability, high rates of random I/O transfers, and hundreds to thousands of gigabytes of storage capacity in a small footprint.

Virtual array technology makes it an ideal choice for heterogeneous environments.

The storage choice for heterogeneous environments

HP StorageWorks Virtual Array 7100s virtual array technology makes it an ideal choice for heterogeneous environments. A single VA7100 delivers up to 99.95% uptime.

HP StorageWorks Virtual Array 7100s virtual array technology makes it an ideal choice for heterogeneous environments. A single VA7100 delivers up to 99.95% uptime. If you combine two or more arrays in a mirrored MC/Serviceguard environment, your availability can go even higher. HPs hot-swappable architecture eliminates planned downtime.

HP StorageWorks Virtual Array 7100s virtual array technology makes it an ideal choice for heterogeneous environments. A single VA7100 delivers up to 99.95% uptime. If you combine two or more arrays in a mirrored MC/Serviceguard environment, your availability can go even higher. HPs hot-swappable architecture eliminates planned downtime.

Short summary description HP SureStore Virtual Array 7100 512MB cache disk array:
This short summary of the HP SureStore Virtual Array 7100 512MB cache disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP SureStore Virtual Array 7100 512MB cache

Long summary description HP SureStore Virtual Array 7100 512MB cache disk array:
This is an auto-generated long summary of HP SureStore Virtual Array 7100 512MB cache disk array based on the first three specs of the first five spec groups.

HP SureStore Virtual Array 7100 512MB cache

Brand Image Product code Product Stock Price from
HP 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array HP 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array
(show image)
A6193A#0D1 36 GB 15K RPM, 512 sector, fibre channel disk drive 0.00
(excl. VAT)
0 (incl. VAT)
HP 146GB 10K RPM FC HDD disk array HP 146GB 10K RPM FC HDD disk array
(show image)
A7289A 146GB 10K RPM FC HDD 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146GB 10K RPM FC HDD disk array
(show image)
A7289A 146GB 10K RPM FC HDD 0.00
(excl. VAT)
0 (incl. VAT)
HP 73GB 15K RPM FC HDD disk array HP 73GB 15K RPM FC HDD disk array
(show image)
A7288A 73GB 15K RPM FC HDD 0.00
(excl. VAT)
0 (incl. VAT)
HP 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array HP 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array
(show image)
A6193A 36 GB 15K RPM, 512 sector, fibre channel disk drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 36 GB 15K RPM, 512 sector, fibre channel disk drive disk array
(show image)
A6193A 36 GB 15K RPM, 512 sector, fibre channel disk drive 0.00
(excl. VAT)
0 (incl. VAT)