location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 100 ink cartridge 1 pc(s) Original Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9368AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160180571 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2014
Product end of life date
Bullet Points HP 100 ink cartridge 1 pc(s) Original Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Grey
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 100 ink cartridge 1 pc(s) Original Grey :
The long product name of HP 100 ink cartridge 1 pc(s) Original Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C9368AE, 100 Gray Photo Inkjet Print Cartridge with Vivera Ink
More>>>
HP 100 ink cartridge 1 pc(s) Original Grey:
The official description of HP 100 ink cartridge 1 pc(s) Original Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- This advanced grey photo cartridge – part of HP’s 3-, 6- and 8-ink printing systems – brings crisp, dramatic detail to both black & white and colour photos and produces prints that resist fading for generations 1.
- Print professional-quality photos with smooth, crisp colours. Get noticeably more detail from shadowed areas for striking colour photos. Produce studio-quality photos when you use this cartridge as part of HP’s 8-ink printing system.
- Works as a 3-ink printing system to produce professional-quality black & white photos with striking tone, texture and contrast. Delivers a unique palette of greys plus the richness of photo black – print pure shades of grey without any colour tints.
- Print colour and black & white photos that stay looking as fresh as they did the day you first printed them. Proprietary dye-based inks specially formulated to provide superior fade resistance on HP Premium Plus photo papers.

- 1 Using HP Vivera Inks on HP Premium Plus Photo Papers. Based on Wilhelm Imaging Research, Inc. light fade testing under glass. For more information on additional permanence testing factors see www.hp.com/go/premiumplusphoto.
- 2HP inkjet print cartridge return and recycling is currently available in more than 30 countries in Asia, Europe, and North America through the HP Planet Partners program.
- 3 Using genuine HP supplies ensures availability of all HP printing features.

Short summary description HP 100 ink cartridge 1 pc(s) Original Grey:
This short summary of the HP 100 ink cartridge 1 pc(s) Original Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 100, Grey, Pigment-based ink, 1 pc(s)

Long summary description HP 100 ink cartridge 1 pc(s) Original Grey:
This is an auto-generated long summary of HP 100 ink cartridge 1 pc(s) Original Grey based on the first three specs of the first five spec groups.

HP 100. Colour ink type: Pigment-based ink, Printing colours: Grey, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Grey
Compatibility *
HP Deskjet 460c/cb/wbt/wf, Deskjet 6543, 6543d, 6623, 6843, 6843d, 6943, 6983, 9803, 9803d, Officejet H470/b/wbt, Officejet 6313, Officejet 7213, 7313, 7413, Officejet K7103, Photosmart 325, 335, 375, 385, 428, 475, Photosmart 2573, 2613, 2713, Photosmart C4183, Photosmart C5283, Photosmart D5063,D5163, D5363, Photosmart 8053, 8153, 8453, 8753, Photosmart Pro B8353
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Grey
Print head swath
1,27 cm (0.5")
Quantity per box
1 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-15 - 35 °C
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
50 g
Package weight
79 g
Package type
Blister
Logistics data
Quantity per pallet
1400 pc(s)
Pallet weight
145,6 kg
Other features
Larger master carton dimensions (WxDxH)
594 x 210 x 213
Pallet dimensions (W x D x H)
1200 x 800 x 1002 mm
Compatible ink types, supplies
Dye-based
Ink drop
5 pl
Page yield footnote
Approximate yield of 10 x 15 cm colour photos
Package dimensions (WxDxH)
141 x 37 x 113 mm
Pallet size (EU)
1200 x 800 x 1002 mm
Country Distributor
United Kingdom 1 distributor(s)