location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S90PC computer monitor 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S90PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27C902PAUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095006413 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:32:40
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 14001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27C902PAUXEN user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S90PC computer monitor 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") LCD IPS
  • - 5K Ultra HD 5120 x 2880 pixels 16:9
  • - 60 Hz 5 ms 600 cd/m² 1000:1
  • - Flicker-free technology
  • - F 26,1 kWh 26,1 W
More>>>
Short summary description Samsung S90PC computer monitor 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver:
This short summary of the Samsung S90PC computer monitor 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S90PC, 68,6 cm (27"), 5120 x 2880 pixels, 5K Ultra HD, LCD, 5 ms, Silver

Long summary description Samsung S90PC computer monitor 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver:
This is an auto-generated long summary of Samsung S90PC computer monitor 68,6 cm (27") 5120 x 2880 pixels 5K Ultra HD LCD Silver based on the first three specs of the first five spec groups.

Samsung S90PC. Display diagonal: 68,6 cm (27"), Display resolution: 5120 x 2880 pixels, HD type: 5K Ultra HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Display
Display diagonal *
68,6 cm (27")
Display resolution *
5120 x 2880 pixels
HD type *
5K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
No
Touchscreen *
No
Display brightness (typical)
600 cd/m²
Response time
5 ms
Display surface
Matt
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1 billion colours
Viewable size, horizontal
59,7 cm
Viewable size, vertical
33,6 cm
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
Colour gamut standard
DCI-P3
Colour gamut
99%
sRGB coverage (typical)
100%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Sound mirroring
Yes
Screen mirroring
Yes
Game mode
Yes
Game features
Super Ultrawide GameView
TV Plus
Yes
SmartThings app support
Yes
Works with Samsung Bixby
Yes
Office 365 support
Yes
Wireless Dex support
Yes
Tap view
Yes
Virtual assistant
Amazon Alexa
Smart features
Screen sound to mobile
Far-field voice interaction
Yes
Multi View
Yes
Operating system installed
Tizen
AirPlay
Yes
Adaptive picture
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Built-in microphone
No
Adaptive Sound Control (ASC)
Yes
Design
Market positioning *
Graphics design
Product colour *
Silver
Frameless design
Yes
Front bezel colour
Black
Feet colour
Silver
Certification
UL Glare Free, Pantone, TÜV Eye Care
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
3
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
No
Mini DisplayPorts quantity
1
Thunderbolt 4 ports quantity
1
Headphone out *
No
HDCP
Yes
HDCP version
2.2
DC-in jack
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Bluetooth
Yes
Bluetooth version
4.2
Ethernet LAN
No
Remotely operated
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
On Screen Display (OSD)
No
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
26,1 kWh
Energy consumption (HDR) per 1000 hours *
68 kWh
Power consumption (typical) *
26,1 W
Power consumption (standby) *
0,5 W
Power consumption (max)
182 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter output voltage
20 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1560843
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Stand included
Yes
Cables included
Thunderbolt
Power adapter included
Yes
Handheld remote control
Yes
Pogo gender adapter included
Yes
Power cable length
1,5 m
Camera included
Yes
Weight & dimensions
Width (with stand)
611,4 mm
Depth (with stand)
135,3 mm
Height (with stand)
530,7 mm
Weight (with stand)
7,4 kg
Width (without stand)
611,4 mm
Depth (without stand)
27,1 mm
Height (without stand)
364,1 mm
Weight (without stand)
4,7 kg
Packaging data
Stand type
HAS stand
Package width
820 mm
Package depth
133 mm
Package height
423 mm
Package weight
10,7 kg
Sustainability
Sustainability compliance
Yes
Technical details
Warranty period
2 year(s)
Compliance certificates
cTUVus
Other features
Digital signal format system
Not supported
Samsung Eye Saver Mode
Yes
Image size
Yes
Wireless display
Yes
Gaming Hub/Game Bar
Yes
Smart calibration
Yes
NFT marketplaces
Nifty Gateway
Workspace
Yes
Virtual AIM point
Yes
My contents
Yes
Auto source switch+
Yes
Brand Image Product code Product Stock Price from
Samsung S80UD computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80UD computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32D800UAUXEN S80UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80UD computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80UD computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D800UAUXEN S80UD 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80D computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80D computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32D800EAUXEN S80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80D computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80D computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D800EAUXEN S80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65TC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White Samsung S65TC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White
(show image)
LS34C650TAUXEN S65TC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White Samsung M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS27CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G97NC computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G97NC computer monitor 139,7 cm (55") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS55CG97WNUXEN G97NC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70A LED display 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S70A LED display 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32A704NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80PB LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black Samsung S80PB LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS27B800PXPXEN S80PB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80PB LED display 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black Samsung S80PB LED display 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
(show image)
LS32B800PXPXEN S80PB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 2 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)