location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens Accu CL50 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accu Siemens CL50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L36880-N6901-A108
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens Accu CL50 Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 600 mAh
Long product name Siemens Accu CL50 Battery :
The long product name of Siemens Accu CL50 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Accu Li-Ion battrey 600mAh for Siemens CL50
More>>>
Siemens Accu CL50 Battery:
The official description of Siemens Accu CL50 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Li-Ion battrey for Siemens CL50

Short summary description Siemens Accu CL50 Battery:
This short summary of the Siemens Accu CL50 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens Accu CL50, Battery, Lithium-Ion (Li-Ion), 600 mAh, 3,6 V, 16 g, 44 x 32 x 6 mm

Long summary description Siemens Accu CL50 Battery:
This is an auto-generated long summary of Siemens Accu CL50 Battery based on the first three specs of the first five spec groups.

Siemens Accu CL50. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 600 mAh. Weight: 16 g. Dimensions (WxDxH): 44 x 32 x 6 mm

Features
Product type *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
600 mAh
Battery voltage
3,6 V
Weight & dimensions
Weight
16 g
Other features
Dimensions (WxDxH)
44 x 32 x 6 mm
Brand Image Product code Product Stock Price from
Siemens Accu Li-Ion 600mAh EBA-670 Battery Siemens Accu Li-Ion 600mAh EBA-670 Battery
(show image)
L36880-N6051-A103 Accu Li-Ion 600mAh EBA-670 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu EBA-650 Battery Siemens Accu EBA-650 Battery
(show image)
L36880-N7701-A600 Accu Siemens EBA-650 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu EBA-540 Battery Siemens Accu EBA-540 Battery
(show image)
L36880-N6501-A100 Accu Siemens EBA-540 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu C35i Battery Siemens Accu C35i Battery
(show image)
L36880-N4001-A101 Accu Siemens C35i 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu CX65/M65/S65 Battery Siemens Accu CX65/M65/S65 Battery
(show image)
L36880-N7101-A111 Accu Siemens CX65/M65/S65 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu S45 Battery Siemens Accu S45 Battery
(show image)
L36880-N4501-A100 Accu Siemens S45 0.00
(excl. VAT)
0 (incl. VAT)
Siemens Accu C55, M55, S55 Battery Siemens Accu C55, M55, S55 Battery
(show image)
L36880-N5601-A100 Accu Siemens C55, M55, S55 0.00
(excl. VAT)
0 (incl. VAT)
Siemens L36880-N6881-A101 mobile phone spare part Battery Siemens L36880-N6881-A101 mobile phone spare part Battery
(show image)
L36880-N6881-A101 L36880-N6881-A101 0.00
(excl. VAT)
0 (incl. VAT)