location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6560b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LG656EA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2012
Product end of life date
Bullet Points HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-2410M 2,3 GHz
  • - 39,6 cm (15.6") LED backlight
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 6470M 0,512 GB Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth 2.1+EDR
  • - 55 Wh 90 W
  • - Windows 7 Professional 64-bit
Warranty: 1 year carry-in, pick-up and return in some countries (upgrades available, sold separately), 1 yearon primary battery.
Long product name HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional :
The long product name of HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ProBook 6560b Notebook PC
More>>>
HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional:
The official description of HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility expert. Get the job done—anywhere, anytime. From writing reports to attending mobile meetings, this HP ProBook with a 39,6 cm (15.6") diagonal HD 1 display is perfect for everyday business tasks.

Optimized for Genuine Windows® 7 Professional

• With Genuine Windows® 7 Professional 2, you gain strong processor capabilities, wireless 3 functionality and a 39,6 cm (15.6") diagonal HD 1 display.


Solid build

• Keep your notebook looking and performing well—bead-blast aluminum display enclosure, a magnesium-reinforced ABS chassis, and a bottom-case drain help protect against everyday wear and tear.


Powerful processing

• Create, edit and share projects without slow load times, freeze-ups or stalls. Streamlined, powerful Intel® processing keeps you working fast and efficiently. Type and quickly run calculations with the numeric keypad and calculator button.


Graphics options

• Create presentations, display detailed images and produce basic visuals with your choice of graphics options.


Easy charging and docking

• Get charging equipment that works across all your notebooks. Perfect for shared work environments, all HP Business Notebooks can be charged on the HP 90W 4 or the HP 120W Advanced Docking Station 4—so your business can do more with less.


Power that suits you

• Choose the battery option—from lightweight to long-life—that works best for you 5.


1 HD content required to view HD images.

2 This system may require upgraded and/or separately purchased hardware to take full advantage of Windows 7 functionality. Not all features are available in all editions of Windows 7. See http://www.microsoft.com/windows/windows-7/ for details.

3 Wireless access point and Internet service required. Availability of public wireless access points limited.

4 Sold separately or as an optional feature.

5 Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See MobileMark07 battery benchmark www.bapco.com/products/mobilemark2007 for additional details.

Short summary description HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional:
This short summary of the HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 6560b, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, Windows 7 Professional

Long summary description HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional:
This is an auto-generated long summary of HP ProBook 6560b Intel® Core™ i5 i5-2410M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional based on the first three specs of the first five spec groups.

HP ProBook 6560b. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Professional. Weight: 2,5 kg

Design
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2,9 GHz
Processor frequency *
2,3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 6470M
Discrete graphics card memory
0,512 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Audio
Audio system
SRS PS
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad + Pointing Stick
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Trial software
Norton Internet Security 2011
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity *
55 Wh
Power
AC adapter power
90 W
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
374 mm
Depth
251 mm
Height (front)
3,4 cm
Weight *
2,5 kg
Features
Images Type Map
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
AMD, Intel
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-01-18 02:19:49
Uk has collected 13 expert reviews for HP ProBook 6560b Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Wi-Fi 4 (802.11n) Windows 7 Professional and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-12-04 09:05:39
Around the edges of the ProBook 6560b you'll find a DVD burner, Gigabit Ethernet, five USB 2.0 ports (one doubles as an eSATA port), a mini FireWire port, VGA, DisplayPort, Serial, and microphone and headphone ports. The DVD burner can be replaced wit...
Good Build quality, Performance, Security...
Bad Noisy, Keyboard, 32-bit Windows...
Bottom line With great build quality and lots of features, the ProBook 6560b should be a winner. However, it's let down by a couple of configuration issues, it's noisy and it's keyboard and touchpad could be better...
60%