location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Night at the Museum: Battle of the Smithsonian Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Night at the Museum: Battle of the Smithsonian
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5060136650826
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Night at the Museum: Battle of the Smithsonian Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action
  • - Developer: Amaze Entertainment Release date (DD/MM/YYYY): 05,05,2009
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Nintendo Night at the Museum: Battle of the Smithsonian Wii :
The long product name of Nintendo Night at the Museum: Battle of the Smithsonian Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Night at the Museum: Battle of the Smithsonian, Nintendo Wii
More>>>
Nintendo Night at the Museum: Battle of the Smithsonian Wii:
The official description of Nintendo Night at the Museum: Battle of the Smithsonian Wii as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In Night at the Museum: Battle of the Smithsonian, players assume the role of Ben Stiller's character, Larry Daley, former night guard of New York's Museum of Natural History. Larry must rescue Jedediah and his other friends from Akhmenrah's brother who captured them while stealing a powerful Magic Tablet that can raise the Army of Horus to take over the world. Daley is well aware of the havoc that history's most notorious figures can wreak when the sun goes down and the museum exhibits come alive. He races to DC to help his friends in the Smithsonian.

Using Larry's trusty key chain and flashlight, players must solve puzzles and adventure through 14 levels including the Federal Archives, the National Air and Space Museum and the Lincoln Memorial. Gamers can travel in style on the back of a T-Rex skeleton, within the Lunar Lander and in the cockpit of Amelia Earhart's Pitcairn Autogyro. Along the way, players must find pieces of the Magic Tablet and collect other items to unlock mini-games, new areas and bonus content from the Smithsonian including trivia questions, in-game audio tours and factoids.

- Extend the movie experience! Play as Larry Daley, inventor/bumbling night guard at the Museum of Natural History, where the exhibits come alive at night! Ben Stiller’s voice and likeness are included in the game for an authentic experience
- Meet and interact with the cast of wacky museum exhibits including historical figures like Amelia Earhart and Teddy Roosevelt along with dinosaurs and polar bears
- Battle history’s greatest villains, from Al Capone to Napoleon to Ivan the Terrible
- Adventure through 14 levels within The Smithsonian, from the Federal Archives to the National Air and Space Museum, the Lincoln Memorial and many more
- Take control of out of this world vehicles—pilot the Lunar Lander, Pitcairn Autogyro and a T-Rex skeleton
- Use your trusty Key Chain and Flashlight to solve puzzles and make your way through the museums
- Collect all of the pieces of the Magic Tablet of Ahkmenrah to unlock new levels, solve puzzles and more
- Collect a huge variety of pick-ups to unlock features, mini-games and bonus content
- Stuck in an area? Use the Eye of Horus hint system to reveal important areas that may just help you keep going
- Check out all of your accomplishments in the Award Room
- Real Smithsonian content includes trivia questions, in game audio tours and factoids

Short summary description Nintendo Night at the Museum: Battle of the Smithsonian Wii:
This short summary of the Nintendo Night at the Museum: Battle of the Smithsonian Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Night at the Museum: Battle of the Smithsonian, Wii, E10+ (Everyone 10+)

Long summary description Nintendo Night at the Museum: Battle of the Smithsonian Wii:
This is an auto-generated long summary of Nintendo Night at the Museum: Battle of the Smithsonian Wii based on the first three specs of the first five spec groups.

Nintendo Night at the Museum: Battle of the Smithsonian. Platform: Wii, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Amaze Entertainment, Release date (DD/MM/YYYY): 05,05,2009

Features
Platform *
Wii
Game genre *
Action
Developer *
Amaze Entertainment
Features
Release date (DD/MM/YYYY) *
05,05,2009
ESRB rating *
E10+ (Everyone 10+)
PEGI rating *
7
Multiplayer mode
No
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:34:45
Uk has collected 6 expert reviews for Nintendo Night at the Museum: Battle of the Smithsonian Wii and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 05:34:45
You don’t need rose-tinted glasses so much as rose bushes planted directly in your eye sockets to find this movie tie-in even moderately attractive. It’s U-G-L-Y, and it ain’t got no alibi – reasoning, wrongly, that you can get away with this lo-res, f...
Good Riding a TRex skeleton, Magic flashlight!, Some of the powers are interesting...
Bad Uglier than Ben Stiller's career, No exploration, Annoying enemies...
30%