location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HR2095/32 blender 2 L Tabletop blender 700 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR2095/32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR2095/32 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Avance Collection HR2095/32 blender 2 L Tabletop blender 700 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 2 L Number of speeds: 4 White
  • - Pulse function Ice crushing
  • - 700 W
More>>>
Short summary description Philips Avance Collection HR2095/32 blender 2 L Tabletop blender 700 W White:
This short summary of the Philips Avance Collection HR2095/32 blender 2 L Tabletop blender 700 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HR2095/32, Tabletop blender, 2 L, Pulse function, Ice crushing, 1 m, 700 W

Long summary description Philips Avance Collection HR2095/32 blender 2 L Tabletop blender 700 W White:
This is an auto-generated long summary of Philips Avance Collection HR2095/32 blender 2 L Tabletop blender 700 W White based on the first three specs of the first five spec groups.

Philips Avance Collection HR2095/32. Bowl capacity: 2 L, Control type: Rotary. Type: Tabletop blender, Product colour: White, Cord length: 1 m. Blending bowl material: Glass, Housing material: Aluminium, Blade material: Stainless steel. Power: 700 W, Power source: AC, AC input voltage: 220 - 240 V

Performance
Bowl capacity *
2 L
Number of speeds *
4
Control type
Rotary
Pulse function *
Yes
Ice crushing *
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Product colour *
White
Cord storage
Yes
Cord length
1 m
Detachable blade unit
Yes
Design
Non-slip feet
Yes
Easy to clean
Yes
Dishwasher-proof parts
Yes
Material
Blending bowl material
Glass
Housing material
Aluminium
Blade material
Stainless steel
Power
Power *
700 W
Power source *
AC
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz